EN
  • EN
  • DE

TPS7415D

Part No TPS7415D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 200MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 7V
Voltage - Output (Min/Fixed) 1.5V
Current - Output 200mA
Current - Quiescent (Iq) 115 µA
Current - Supply (Max) 1.5 mA
PSRR 55dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TPS7415
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS7415DG4,-296-2668-5-ND,-296-2668-5-NDR,296-2668-5-NDR,2156-TPS7415D,-TPS7415D-NDR,TPS7415DG4-ND,-TPS7415DG4,TEXTISTPS7415D,-TPS7415DG4-NDR,296-2668-5,-296-2668-5
Standard Package 75
Win Source Part Number 1320119-TPS7415D
Ultra Librarian 3D Model Ultra Librarian TPS7415D CAD Model

Description

The Texas Instruments TPS7415D is a highly reliable and efficient power management integrated circuit, specifically designed to cater to a wide range of applications. This versatile component is an essential building block in modern electronics, ensuring the stable operation of various devices by providing a consistent voltage supply.

Key Features

  • Output Voltage Range: The TPS7415D offers a broad output voltage range, which is adjustable to meet the needs of different applications. This flexibility makes it suitable for use in a variety of electronic devices.
  • Low Dropout (LDO) Voltage Regulator: As a low dropout voltage regulator, it can maintain a stable output voltage even when the input voltage is very close to the output voltage, improving the efficiency of power usage in the system.
  • High Accuracy: The output voltage accuracy of the TPS7415D is high, ensuring that the connected components receive a precise voltage for optimal performance.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage caused by overheating, enhancing the overall reliability and longevity of both the regulator and the system it is used in.
  • Current Limit Protection: To prevent damage from overcurrent conditions, the TPS7415D includes current limit protection which safeguards the device and the system from excessive current draw.

Applications

The TPS7415D is suitable for a diverse set of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive applications
  • Telecommunication equipment

Conclusion

The Texas Instruments TPS7415D stands out as a versatile and reliable component for power management solutions. Its adjustable output voltage, low dropout characteristics, and protection features make it an excellent choice for designers looking to enhance the performance and safety of their electronic systems. Whether used in consumer electronics or industrial applications, the TPS7415D is engineered to meet the rigorous demands of modern technology.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5665 $50.2315
27+ $3.7468 $101.1636
42+ $3.6298 $152.4516
57+ $3.5127 $200.2239
74+ $3.3956 $251.2744
99+ $3.0443 $301.3857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess