EN
  • EN
  • DE

TPS74901DRCR

Part No TPS74901DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A 10VSON / 3-A Low Dropout Linear Regulator With Programmable Soft-Start
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Maximum Dropout Voltage 0.28V at 3A
Current - Output 3A
PSRR 60dB ~ 30dB (1kHz ~ 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808126-TPS74901DRCR
Ultra Librarian 3D Model Ultra Librarian TPS74901DRCR CAD Model

Description

The TPS74901DRCR is a high-performance, adjustable, low-dropout (LDO) voltage regulator from the renowned manufacturer Texas Instruments (TI). Designed to cater to a wide array of applications, this voltage regulator offers a unique combination of features that make it an ideal choice for precision voltage regulation tasks.

Key Features

  • Adjustable Output: The TPS74901DRCR provides an adjustable output voltage range from 0.8V to 3.3V, allowing for high flexibility in various design requirements.
  • High Accuracy: With an impressive 1% accuracy over line, load, and temperature variations, this LDO ensures a reliable and consistent output voltage, which is critical for sensitive electronic components.
  • Low Dropout: The low dropout voltage of this device minimizes power loss and improves efficiency, making it suitable for battery-powered applications where power conservation is crucial.
  • Thermal Protection: The TPS74901DRCR includes an integrated thermal shutdown feature, which protects the device and surrounding components from damage due to excessive heat.
  • Stable with Low ESR Capacitors: This regulator is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other types, providing better transient response and noise performance.
  • Power Good Output: With a built-in 'power good' output signal, the regulator can indicate when the output voltage is within its nominal range, which is useful for power sequencing and monitoring in complex systems.

Applications

The TPS74901DRCR is versatile and can be used in a variety of applications, including:

  • Point-of-Load Regulation for FPGAs, DSPs, and Microprocessors
  • Networking and Telecommunication Equipment
  • Industrial and Automotive Electronics
  • Portable and Battery-Powered Devices
  • Medical Equipment

Package and Quality

This regulator is available in a compact 3x3 mm VSON-10 package, which is ideal for space-constrained applications. It is also RoHS compliant and is designed to meet the rigorous quality standards set by Texas Instruments.

Conclusion

The TPS74901DRCR by Texas Instruments is a reliable and efficient solution for applications requiring precise voltage regulation. Its combination of features ensures performance, flexibility, and protection for a broad range of electronic systems.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5466 $54.1310
80+ $1.2691 $101.5280
125+ $1.2294 $153.6750
170+ $1.1897 $202.2490
220+ $1.1501 $253.0220
295+ $1.0311 $304.1745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess