EN
  • EN
  • DE

TPS75105DSKR

Part No TPS75105DSKR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 4 Segment 10-Pin WSON EP T/R / IC LED DRIVER LIN DIM 25MA 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 25mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 10-SON (2.5x2.5)
Win Source Part Number 1113037-TPS75105DSKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS75105
Introduction Date August 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS75105DSKR CAD Model

Description

The TPS75105DSKR is a highly integrated and efficient power management IC designed by Texas Instruments, one of the leading semiconductor manufacturers. This device is part of the TPS series, which is renowned for its reliability and performance in a wide range of applications. The TPS75105DSKR is particularly well-suited for portable electronics, where efficient power conversion and regulation are critical for maximizing battery life and ensuring consistent operation.

Key Features

  • Output Voltage Regulation: The TPS75105DSKR provides a stable and accurate output voltage, which is essential for sensitive electronic components that require consistent power to function correctly.
  • Low Dropout (LDO) Regulator: With its LDO design, the device can operate with a minimal voltage difference between the input and output, reducing power loss and improving efficiency.
  • Thermal Protection: The IC includes built-in thermal protection features that prevent the device from overheating, ensuring long-term reliability and safety in operation.
  • Wide Input Voltage Range: The device can accommodate a broad range of input voltages, making it versatile for various power supply configurations.
  • Low Quiescent Current: The TPS75105DSKR boasts a low quiescent current, which minimizes power consumption when the device is in a standby state, further extending battery life in portable applications.

Applications

The TPS75105DSKR is ideal for a multitude of applications, including but not limited to:

  • Battery-powered devices
  • Handheld instruments
  • Portable media players
  • Wireless communication equipment
  • Smart sensors

Package and Availability

The TPS75105DSKR comes in a compact and robust DSKR package, which is designed to meet the space constraints of modern electronic devices without sacrificing performance or durability. This product is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers globally.

With its combination of efficiency, reliability, and versatility, the TPS75105DSKR from Texas Instruments stands out as a superior choice for power management solutions in a wide array of electronic products.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3117 $52.4680
95+ $1.0763 $102.2485
145+ $1.0427 $151.1915
200+ $1.0090 $201.8000
260+ $0.9754 $253.6040
345+ $0.8745 $301.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess