EN
  • EN
  • DE

TPS75133QPWP

Part No TPS75133QPWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1.5A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 1.5A 20-HTSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 20-HTSSOP
Family Name TPS75133
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS75133QPWPG4, -296-2677-5, -296-2677-5-ND, TPS75133QPWPG4-ND, -TPS75133QPWPG4-NDR, 296-2677-5-NDR, -TPS75133QPWPG4, 296-2677-5, -TPS75133QPWP-NDR
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937356-TPS75133QPWP
Ultra Librarian 3D Model Ultra Librarian TPS75133QPWP CAD Model

Description

Product Overview: TPS75133QPWP from Texas Instruments

The TPS75133QPWP is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a steady and reliable power supply to a wide range of applications. This LDO regulator is an excellent choice for systems requiring a low voltage power source with a high degree of stability and low noise.

Key Features:

  • Output Voltage: The TPS75133QPWP provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic and analog devices.
  • High Current Capability: With an output current of up to 1.5A, this regulator can support applications with moderate to high power demands.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating.
  • Overcurrent Protection: The TPS75133QPWP features overcurrent protection to safeguard the device and the load from excessive current conditions.
  • Stable with Low ESR Output Capacitors: This regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) and are smaller in size, providing advantages in space-constrained applications.

Applications:

The versatile TPS75133QPWP LDO voltage regulator is suitable for a range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller or microprocessor power supplies
  • Post-regulation for switch-mode power supplies
  • Linear power supplies
  • Peripheral power supplies

Package and Quality:

The TPS75133QPWP is available in a 20-pin HTSSOP (PWP) package, which offers a compact footprint for space-constrained applications. Texas Instruments ensures high-quality standards, and this product is designed for long-term reliability and performance in industrial and commercial environments.

Conclusion:

Overall, the TPS75133QPWP LDO voltage regulator from Texas Instruments is a robust and dependable choice for designers looking to incorporate a stable power solution into their electronic systems. Its combination of features, including low dropout, high current capability, and protection circuitry, make it a versatile component suitable for a wide array of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9062 $53.9682
25+ $4.0256 $100.6400
39+ $3.8998 $152.0922
53+ $3.7740 $200.0220
69+ $3.6482 $251.7258
92+ $3.2708 $300.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess