EN
  • EN
  • DE
  • IT

TPS75515KTTT

Part No TPS75515KTTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 5A
Operating Supply Current 200μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 034706-TPS75515KTTT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75515KTTT CAD Model

Description

Product Overview: Texas Instruments TPS75515KTTT

The TPS75515KTTT from Texas Instruments is a high-performance, fast-transient response, low-dropout (LDO) voltage regulator designed to deliver a continuous 5A of output current with a nominal input voltage range of 2.5V to 6V. This robust power management integrated circuit (IC) is ideal for a wide array of applications, ranging from industrial and automotive systems to consumer electronics and telecommunications equipment.

Featuring a low dropout voltage, the TPS75515KTTT ensures efficient operation even when the input-to-output voltage differential is minimal, making it an excellent choice for battery-powered devices where maximizing battery life is critical. The device boasts an impressive dropout voltage of typically 250 mV at full load, ensuring that the output voltage remains stable and regulated even under varying load conditions.

The TPS75515KTTT comes in a compact 5-Pin TO-263 package, which is engineered for optimal thermal performance, allowing for efficient heat dissipation even at high currents. This packaging, combined with the device's low quiescent current, contributes to its overall energy efficiency and reliability.

One of the key features of this LDO voltage regulator is its fast transient response, which is crucial for maintaining voltage stability during rapid changes in load, such as those experienced in digital circuits when processors or FPGAs switch between low-power and high-performance states. Additionally, the device includes integrated overcurrent and overtemperature protection circuits, which safeguard the regulator and the downstream components from potential damage due to abnormal operating conditions.

For design flexibility, the TPS75515KTTT provides an adjustable output voltage option, which can be set with external resistors. This feature allows designers to tailor the output voltage to meet specific requirements, ensuring compatibility with a diverse range of microcontrollers, DSPs, and other sensitive electronic components.

In summary, the Texas Instruments TPS75515KTTT is a versatile, high-performance LDO voltage regulator that offers a combination of high current capability, low dropout voltage, fast transient response, and thermal efficiency, making it a top choice for engineers looking for a reliable power solution for their demanding applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess