EN
  • EN
  • DE
  • IT

TPS75801KTTRG3

Part No TPS75801KTTRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.225V
Maximum Output Voltage 5V
Output Current 3A
Operating Supply Current 200μA
PSRR 62dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.225 V to 5 V
Voltage - Dropout (Typical) 0.15V @ 3A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 048111-TPS75801KTTRG3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75801KTTRG3 CAD Model

Description

Product Overview: Texas Instruments TPS75801KTTRG3

The TPS75801KTTRG3 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments (TI), designed to cater to a wide range of applications that require a stable and precise voltage supply. This regulator is part of TI's extensive lineup of power management integrated circuits (ICs) that offer robust solutions for electronic devices.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits, microcontrollers, and other logic devices.
  • High Current Capability: With an ability to deliver up to 3A of continuous output current, it is suitable for powering high-current demanding components.
  • Low Dropout: The LDO design ensures a minimal voltage difference between the input and output, allowing for efficient operation even when the supply voltage is close to the output voltage.
  • Thermal and Overcurrent Protection: The TPS75801KTTRG3 includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the downstream circuitry from damage due to excessive heat or current.
  • Adjustable Output: An additional version of this regulator allows for an adjustable output voltage, providing flexibility for various design requirements.
  • Stable with Low ESR Output Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, offering improved performance and reliability.

Applications

The TPS75801KTTRG3 is versatile and can be used in a multitude of applications, including:

  • Point-of-load power supplies for FPGAs, DSPs, and microprocessors
  • Networking equipment such as routers and switches
  • Consumer electronics like set-top boxes and gaming consoles
  • Automotive systems requiring a stable 3.3V supply
  • Industrial and medical equipment

Package and Availability

The regulator is available in a space-saving 5-terminal TO-263 package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB assembly processes. Its compact form factor makes it an excellent choice for designs where board space is at a premium.

With its combination of features, the TPS75801KTTRG3 from Texas Instruments is a reliable and efficient solution for high-current, low-voltage applications. Its robust protection features and compatibility with low ESR capacitors make it a preferred choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess