EN
  • EN
  • DE

TPS75901KTTR

Part No TPS75901KTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 7.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5V
Output Current 7.5A
Operating Supply Current 200μA
PSRR 58dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 5 V
Voltage - Dropout (Typical) 0.4V @ 7.5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 034721-TPS75901KTTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75901KTTR CAD Model

Description

The TPS75901KTTR from Texas Instruments is a highly reliable, low-dropout (LDO) voltage regulator designed to deliver a fixed output with high accuracy. This component is particularly suited for applications requiring a regulated power supply with low voltage dropout, making it ideal for battery-powered devices, portable electronics, and other systems where power efficiency is crucial.

Key Features

  • Output Voltage: The device provides a fixed output voltage, ensuring a stable power supply for sensitive electronics.
  • High Accuracy: With its precise voltage regulation, the TPS75901KTTR maintains consistent performance and reliability.
  • Low Dropout: The low dropout feature means that the regulator can continue to provide a stable output even when the input voltage is very close to the output voltage, maximizing battery life and efficiency.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to overheating or excessive current draw.
  • Adjustable Versions: While this model provides a fixed output, Texas Instruments also offers adjustable versions for applications requiring a variable output voltage.

Applications

The TPS75901KTTR is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Supplies for DSPs and Microcontrollers
  • Battery-Powered Equipment
  • Automotive Electronics

Product Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number TPS75901KTTR
Output Type Fixed
Package / Case TO-263
Input Voltage MAX 5.5V
Output Voltage Specific to Model
Dropout Voltage Low
Operating Temperature -40°C to +125°C

In conclusion, the TPS75901KTTR by Texas Instruments is a robust and efficient solution for applications that require a stable and accurate power supply. Its low-dropout capability and protection features make it a reliable choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6443 $57.8658
13+ $7.9133 $102.8729
20+ $7.6660 $153.3200
27+ $7.4187 $200.3049
35+ $7.1714 $250.9990
47+ $6.4295 $302.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess