Product Overview: TPS76033DBVTG4 from Texas Instruments
The TPS76033DBVTG4 is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is ideal for applications requiring a low voltage, high accuracy, and low dropout voltage in a small package.
Key Features
- Output Voltage: The TPS76033DBVTG4 provides a fixed output voltage of 3.3V, which is suitable for powering a wide range of digital and analog circuits.
- High Accuracy: With an output voltage accuracy of ±2%, this device ensures reliable operation for sensitive electronic components.
- Low Dropout: The low dropout voltage, typically just 85mV at a 50mA load, means that the regulator can maintain output voltage regulation with a minimal difference between the input and output voltages.
- Current Capacity: It can supply up to 50mA of output current, catering to low-power applications.
- Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, thereby enhancing system reliability.
- Overcurrent Protection: Overcurrent protection safeguards the device and the load from damage due to excessive current draw.
- Small Form Factor: Packaged in a compact SOT-23-5, the TPS76033DBVTG4 is suitable for space-constrained applications.
Applications
The TPS76033DBVTG4 is versatile and can be used in various applications, including:
- Battery-powered devices
- Portable and handheld equipment
- Microcontroller power supply
- Reference voltage supply
- Post-regulation for switching supplies
Quality and Reliability
As with all Texas Instruments products, the TPS76033DBVTG4 is designed to meet high standards of quality and reliability. It is rigorously tested to ensure performance across a range of temperatures and conditions, making it a trusted choice for critical applications.
Ordering Information
The TPS76033DBVTG4 comes in a tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications and ordering information, please refer to the Texas Instruments official website or contact authorized distributors.