EN
  • EN
  • DE

TPS76130DBVRG4

Part No TPS76130DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.28V @ 100mA
Output Current 100mA
Operating Supply Current 115μA to 4mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.17V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 118082-TPS76130DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76130DBVRG4 CAD Model

Description

Product Overview: TPS76130DBVRG4 from Texas Instruments

The TPS76130DBVRG4 is a high-performance, low-dropout (LDO) linear voltage regulator designed by Texas Instruments, renowned for their expertise in semiconductor technology. This LDO regulator is particularly suitable for portable and battery-powered applications due to its low power consumption and stable output.

Key Features

  • Output Voltage: The TPS76130DBVRG4 provides a fixed output voltage of 3.0V, which is essential for consistent performance in sensitive electronic circuits.
  • High Accuracy: With an impressive output voltage accuracy of ±2%, this device ensures reliable power supply for critical components.
  • Current Capability: It can deliver up to 100mA of continuous output current, making it ideal for low-power applications.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, which is crucial for extending battery life in portable devices.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, thereby enhancing system reliability.
  • Overcurrent Protection: Overcurrent protection safeguards the regulator and the downstream circuitry from damage due to excessive current draw.

Applications

The versatility of the TPS76130DBVRG4 allows it to be used in a wide array of applications, including but not limited to:

  • Mobile phones and PDAs
  • Digital cameras and portable media players
  • Wireless LAN and Bluetooth® devices
  • GPS receivers
  • Portable medical equipment

Package and Quality

Packaged in a small SOT-23-5 form factor, the TPS76130DBVRG4 is designed for space-constrained applications. It is RoHS compliant and adheres to the rigorous quality standards set by Texas Instruments, ensuring that you receive a product that is both high-quality and environmentally friendly.

Conclusion

In conclusion, the TPS76130DBVRG4 from Texas Instruments stands out as a reliable and efficient power management solution. Its combination of low dropout voltage, high output accuracy, and protection features makes it a top choice for designers looking to optimize the performance and longevity of their battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8791 $50.4283
32+ $3.1829 $101.8528
49+ $3.0834 $151.0866
68+ $2.9840 $202.9120
87+ $2.8845 $250.9515
117+ $2.5861 $302.5737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess