EN
  • EN
  • DE

MBI5026GD-A ROHS

Part No MBI5026GD-A ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI5026GD ver A, 16 channel, supply voltage 5V, output current 5-90mA, SOP24-300-1.27, 1500pcs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991557-MBI5026GD-A ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI5026GD-A ROHS CAD Model

Description

The MBI5026GD-A ROHS is a 16-channel constant current LED sink driver manufactured by Macroblock. It's designed for LED display applications, such as LED matrix panels, video walls, and signage. The 'ROHS' designation indicates compliance with the Restriction of Hazardous Substances directive. The 'GD-A' likely designates a specific packaging or performance variant.

Applications

  • LED Matrix Panels: Driving LEDs in matrix displays for text and graphics.
  • LED Video Walls: Used in large video walls to provide consistent and accurate brightness control.
  • LED Signage: Driving LEDs in various signage applications, including indoor and outdoor displays.
  • Architectural Lighting: Providing constant current control for LED lighting in architectural applications.
  • Decorative Lighting: Employed in decorative LED lighting systems.

Features

  • Number of Channels: 16 channels
  • Constant Current Output: Provides precise and stable current to each LED, ensuring uniform brightness.
  • Output Current Range: Typically 3-90mA per channel (programmable via external resistor)
  • Supply Voltage: 3.3V to 5V
  • Package: SOP (Small Outline Package) or SSOP (Shrink Small Outline Package) - Confirm Package Type.
  • ROHS Compliant: Meets the Restriction of Hazardous Substances directive.
  • PWM Control: Supports pulse-width modulation (PWM) for dimming control.

Benefits

  • Uniform Brightness: Ensures consistent brightness across all LEDs in the display.
  • Precise Current Control: Provides accurate current regulation for optimal LED performance.
  • Easy to Use: Simple interface simplifies system design.
  • ROHS Compliant: Environmentally friendly.
  • Flexible Control: Supports PWM dimming for dynamic lighting effects.

Additional Details

The MBI5026GD-A ROHS is a highly integrated solution for driving LEDs in display applications. Its constant current output and PWM dimming capabilities enable the creation of vibrant and dynamic displays. Refer to the Macroblock datasheet for detailed electrical characteristics, timing diagrams, and application notes. The external resistor value determines the output current range. Careful consideration of thermal management is important for reliable operation at higher current levels. The 'GD-A' designation likely specifies a particular feature set or packaging variation within the MBI5026 family.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess