EN
  • EN
  • DE

TPS76701QPWPRG4

Part No TPS76701QPWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.5V
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.5 V to 5.5 V
Voltage - Dropout (Typical) 0.35V @ 1A
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 055914-TPS76701QPWPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS76701QPWPRG4 CAD Model

Description

Product Overview: TPS76701QPWPRG4 from Texas Instruments

The TPS76701QPWPRG4 is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This regulator is specifically engineered to deliver a clean and stable power supply to sensitive electronic circuits and systems, ensuring optimal performance and reliability.

Key Features:

  • Output Voltage: The device provides a fixed output voltage, offering precise voltage regulation to maintain system stability.
  • Dropout Voltage: Featuring a low dropout voltage, the TPS76701QPWPRG4 ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • Current Capacity: It can supply a high current output, making it suitable for powering a broad range of components, from microprocessors to analog circuits.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, enhancing system safety and prolonging the lifespan of both the regulator and the components it powers.
  • Fast Transient Response: This regulator exhibits an excellent transient response, quickly adapting to changes in load conditions to maintain a stable output voltage.

Applications:

The TPS76701QPWPRG4 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microprocessor and DSP power supplies
  • Communication equipment
  • Data storage and peripherals
  • Medical equipment

Quality and Reliability:

As with all Texas Instruments products, the TPS76701QPWPRG4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets TI's stringent requirements for performance and reliability. Customers can trust this LDO voltage regulator to provide a dependable power solution for their critical applications.

Package and Availability:

The TPS76701QPWPRG4 is available in a thermally-enhanced HTSSOP (Thin Shrink Small Outline Package) that aids in heat dissipation and space-saving on the PCB. It is also RoHS compliant and lead-free, catering to environmentally conscious designs and regulations.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0825 $53.0725
30+ $3.3498 $100.4940
47+ $3.2451 $152.5197
64+ $3.1404 $200.9856
83+ $3.0358 $251.9714
111+ $2.7217 $302.1087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess