EN
  • EN
  • DE
  • IT

TPS76701QPWPRQ1

Part No TPS76701QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.5V
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1113184-TPS76701QPWPRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76701QPWPRQ1 CAD Model

Description

Product Overview: TPS76701QPWPRQ1 - Texas Instruments

The TPS76701QPWPRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments. This regulator is optimized for fast transient response and is suitable for a variety of applications, including automotive systems, industrial controls, and other electronics requiring stable power supply conditions.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 1.0V, which is ideal for powering sensitive electronic circuits that require a precise and stable voltage supply.
  • Current Capacity: It is capable of delivering up to 1A of continuous output current, making it suitable for moderate to high power applications.
  • Dropout Voltage: The TPS76701QPWPRQ1 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator and the system from damage due to overheating.
  • Overcurrent Protection: It also features overcurrent protection, which helps prevent damage to the device in the event of excessive load conditions.
  • Stability: The LDO is stable with output capacitors as low as 10 µF, offering flexibility in design and ensuring stable operation across various load conditions and temperature ranges.
  • Package: The TPS76701QPWPRQ1 comes in a PowerPad thermally enhanced 20-pin HTSSOP package, which allows for efficient heat dissipation and space-saving on the PCB.
  • Automotive Qualified: This product is qualified for automotive applications, complying with the rigorous standards required for use in vehicle electronics.

Applications

The TPS76701QPWPRQ1 is ideal for a wide range of applications, including but not limited to:

  • Automotive infotainment and telematics
  • Power supplies for microcontrollers and DSPs
  • Industrial control systems
  • Portable and battery-powered devices
  • Communication equipment

With its robust feature set and compliance with automotive standards, the TPS76701QPWPRQ1 from Texas Instruments is a reliable choice for systems that demand high efficiency, precision, and durability.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess