EN
  • EN
  • DE

TPS76801MPWPREP

Part No TPS76801MPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1113201-TPS76801MPWPREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76801MPWPREP CAD Model

Description

Product Overview: TPS76801MPWPREP from Texas Instruments

The TPS76801MPWPREP is a robust, high-performance linear voltage regulator designed and manufactured by Texas Instruments (TI). This device offers an impressive solution for applications requiring a low dropout regulator with fast transient response. It is particularly suitable for post-regulation applications that need a stable and reliable voltage supply.

With a dropout voltage of just 350mV at a full load of 1A, the TPS76801MPWPREP ensures efficient operation even when the input-to-output voltage differential is minimal. This feature is particularly beneficial in battery-powered devices where maximizing the use of available input voltage is crucial for extending operational life.

The TPS76801MPWPREP is capable of delivering a fixed output voltage of 5V, which is a common requirement for many digital circuits and microcontrollers. The device's excellent load and line regulation guarantees a consistent output despite variations in input voltage or load current, making it an ideal choice for sensitive electronic components that demand a stable power supply.

One of the key advantages of the TPS76801MPWPREP is its fast transient response. This characteristic is vital for applications that experience rapid changes in load conditions, as it helps to maintain voltage stability and protect downstream components from voltage spikes or drops.

This voltage regulator also features built-in over-temperature and over-current protection, safeguarding the device and the system it powers from potential damage due to excessive heat or current. Additionally, the TPS76801MPWPREP has a low quiescent current, which contributes to its overall efficiency, especially in standby or low-power modes.

Designed in a small package, the TPS76801MPWPREP is a space-saving solution that fits easily into compact electronic designs. It is also characterized by its robustness and reliability, meeting the stringent requirements of Texas Instruments' Enhanced Product (EP) portfolio, which ensures performance in demanding environments and critical applications.

In summary, the TPS76801MPWPREP from Texas Instruments is a high-quality, reliable linear voltage regulator that offers low dropout, fast transient response, and excellent protection features, making it an excellent choice for a wide range of industrial and commercial electronic applications.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7156 $53.1468
7+ $14.5359 $101.7513
11+ $14.0817 $154.8987
15+ $13.6274 $204.4110
19+ $13.1732 $250.2908
26+ $11.8104 $307.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,555 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess