EN
  • EN
  • DE

TPS76818QPWPR

Part No TPS76818QPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 1.8V 1A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.8V
Output Current 1A
Current - Quiescent (Iq) 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS76818
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1273457-TPS76818QPWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS76818QPWPR CAD Model

Description

Product Overview: TPS76818QPWPR by Texas Instruments

The TPS76818QPWPR is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This regulator is specifically engineered to maintain a stable output voltage with a minimal input-to-output voltage differential, making it ideal for sensitive electronic applications where a consistent power supply is crucial.

With an output voltage of 1.8V, the TPS76818QPWPR is well-suited for powering advanced microprocessors, microcontrollers, and DSPs that require a precise voltage level for optimal operation. The device can deliver up to 1A of output current, providing ample power for a wide range of applications.

The TPS76818QPWPR comes in a compact 20-pin HTSSOP (PWP) package, which is designed for space-constrained applications. Its small form factor allows it to be easily integrated into system designs without taking up significant board space, making it an excellent choice for portable and miniaturized electronics.

Key Features:

  • Stable Output: 1.8V fixed output voltage, ensuring reliable operation for sensitive components.
  • High Output Current: Capable of delivering up to 1A of continuous output current.
  • Low Dropout Voltage: Operates with a low dropout, enhancing efficiency and battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to overheating or excessive current.
  • Low Noise Performance: Designed for applications requiring low output voltage noise, providing clean power to sensitive circuits.
  • Fast Transient Response: Quickly responds to changes in load, maintaining output voltage stability.

The TPS76818QPWPR is also characterized by its excellent power supply rejection ratio (PSRR), which minimizes the effect of fluctuations in the input voltage on the output voltage. This feature, along with its low quiescent current, makes it an energy-efficient choice for battery-powered devices.

Texas Instruments' commitment to quality ensures that the TPS76818QPWPR meets stringent performance criteria, providing designers with a reliable and robust power management solution. Whether used in telecommunications, computing, or consumer electronics, the TPS76818QPWPR stands as a testament to TI's dedication to providing innovative and dependable components.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9334 $53.4006
21+ $4.8685 $102.2385
32+ $4.7163 $150.9216
44+ $4.5642 $200.8248
57+ $4.4120 $251.4840
76+ $3.9556 $300.6256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess