EN
  • EN
  • DE

TPS76XXXEVM-125

Part No TPS76XXXEVM-125
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MOD FOR TPS76XXX-125 / TPS76933 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Channels per IC 1 - Single
Voltage - Output 3.3V
Current - Output 100mA
Voltage - Input 2.7V ~ 10V
Regulator Type Positive Fixed
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS76933
Base Product Number TPS76
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341694-TPS76XXXEVM-125
Ultra Librarian 3D Model Ultra Librarian TPS76XXXEVM-125 CAD Model

Description

The TPS76XXXEVM-125 Evaluation Module (EVM) is a fully assembled and tested circuit board from Texas Instruments that facilitates the assessment of the TPS76XXX family of low-dropout (LDO) regulators. These regulators are designed to deliver high performance, with features that make them ideal for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The EVM is capable of handling a broad input voltage range, making it suitable for various applications from industrial to consumer electronics.
  • Adjustable Output: Users can adjust the output voltage to meet the requirements of their specific application, providing versatility and precision.
  • High Efficiency: The LDO regulators on this module are optimized for high efficiency, which is critical for battery-operated devices.
  • Low Dropout Voltage: The low dropout feature ensures that the regulator maintains a stable output even when the input-to-output voltage differential is minimal.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring reliable operation under varying conditions.
  • Overcurrent Protection: The module also includes overcurrent protection to prevent damage from high current loads.

Applications

The TPS76XXXEVM-125 is suitable for a plethora of applications, including but not limited to:

  • Portable Electronics
  • Wireless LAN Devices
  • GPS Systems
  • Set-Top Boxes
  • Medical Equipment

Design and Layout

The EVM's layout is designed for optimal performance, with a compact form factor that allows for easy integration into existing systems. The board includes all necessary components to evaluate the TPS76XXX series, including decoupling capacitors, resistors to set the output voltage, and test points for easy measurement and access to the regulator's features.

Support and Resources

Users of the TPS76XXXEVM-125 can access extensive support and resources from Texas Instruments, including detailed datasheets, application notes, and online forums. Additionally, TI's technical support team is available to assist with any questions regarding the EVM or its application in specific projects.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LP5900TL-3.0 / LP5900 Linear Regulator 3VDC Output Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC1060 / HMC1060LP3E Special Purpose Voltage Regulators Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38511TS-1.8 / LP38511TS Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-25
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38512TJ-ADJ / LP38512TJ-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.0939
Texas Instruments
BOARD EVAL FOR LP38512TS-1.8 / LP38512 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-27
Lowest to $82.7702

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess