EN
  • EN
  • DE

TPS77027DBVR

Part No TPS77027DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.7V
Output Current 50mA
Operating Supply Current 28μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.7V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 055933-TPS77027DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS77027DBVR CAD Model

Description

Product Overview: TPS77027DBVR from Texas Instruments

The TPS77027DBVR is a highly efficient, low-dropout (LDO) voltage regulator offered by the renowned semiconductor company, Texas Instruments (TI). This component is designed to deliver a fixed output voltage of 2.7V with an input voltage range from 2.7V to 5.5V, making it particularly suitable for battery-powered and low-power applications. With its ultra-low quiescent current of 17μA typical at full load, the TPS77027DBVR is an excellent choice for portable devices where extending battery life is crucial.

This voltage regulator features a low dropout voltage of typically 17mV at 100mA load, which allows for efficient operation even when the supply voltage is very close to the output voltage. Such a characteristic is ideal for systems that run on tightly regulated power supplies. The TPS77027DBVR can supply up to 50mA of load current, which is sufficient for many low-power operations in modern electronics.

The TPS77027DBVR comes in a compact SOT-23-5 package, which is space-saving and ideal for small form factor applications. The small footprint of the device is beneficial for densely packed PCBs, commonly found in handheld devices. Additionally, the device is characterized by its excellent thermal performance, ensuring reliable operation over its full temperature range.

One of the key features of the TPS77027DBVR is its built-in overcurrent and over-temperature protection, which safeguards the device and the downstream components from potential damage due to abnormal operating conditions. Furthermore, the regulator offers a low noise performance, making it suitable for sensitive RF and analog circuits that require a clean power supply.

The TPS77027DBVR is also equipped with a logic-enabled sleep mode, which allows the regulator to be switched off, reducing the quiescent current to a mere 1μA to further conserve energy when the device is not in active use. This feature is particularly useful in applications where power conservation is a priority, such as in wearable technology, medical devices, and IoT sensors.

Overall, the TPS77027DBVR from Texas Instruments is a reliable and efficient solution for applications requiring a stable and clean low-voltage supply. Its performance, combined with power-saving features and a compact package, makes it a versatile choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6187 $52.5895
200+ $0.5077 $101.5400
310+ $0.4918 $152.4580
425+ $0.4760 $202.3000
545+ $0.4601 $250.7545
730+ $0.4125 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,208 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess