EN
  • EN
  • DE

TPS77128DGKRG4

Part No TPS77128DGKRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 2.8V
Voltage Dropout (Maximum) 0.27V @ 50mA
Output Current 150mA
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1273494-TPS77128DGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS77128
Introduction Date March 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS77128DGKRG4 CAD Model

Description

The TPS77128DGKRG4 is a high-performance, low-dropout (LDO) voltage regulator manufactured by Texas Instruments (TI), a leader in semiconductor solutions. Designed to meet the needs of power-sensitive applications, this device offers a stable and reliable power supply with a low dropout voltage and fast transient response. The TPS77128DGKRG4 is ideal for battery-powered devices, portable electronics, and other systems that require efficient power management.

Key Features

  • Output Voltage: The TPS77128DGKRG4 provides a fixed output voltage of 2.8V, which is suitable for powering a wide range of digital and analog circuits.
  • High Accuracy: This LDO regulator maintains a high level of accuracy with a tight output voltage tolerance, ensuring stable operation even under varying load conditions.
  • Low Dropout: The low dropout voltage allows the regulator to continue providing a stable output even when the input voltage is close to the output voltage, maximizing battery life and efficiency.
  • Current Capacity: With a 150mA output current capability, the TPS77128DGKRG4 can power a variety of low-power devices without the need for additional components.
  • Thermal Protection: Integrated thermal shutdown and overcurrent protection features safeguard the device and the system from damage due to overheating or excessive current draw.
  • Package: The device is available in an 8-pin MSOP (DGK) package, which is compact and suitable for space-constrained applications.

Applications

The TPS77128DGKRG4's combination of features makes it an excellent choice for a variety of applications, including:

  • Portable electronics such as smartphones, tablets, and digital cameras
  • Wireless communication devices like Bluetooth headsets and GPS receivers
  • Healthcare devices such as portable medical equipment and fitness trackers
  • Microcontroller power supplies and other embedded systems

Conclusion

With its precise voltage regulation, low power dissipation, and robust protection features, the TPS77128DGKRG4 from Texas Instruments is an optimal solution for designers looking to enhance the performance and extend the battery life of their portable and power-sensitive applications. Its small footprint and ease of use also make it an attractive option for space-constrained designs.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess