The TPS77218DGKR from Texas Instruments is a highly efficient, low-dropout (LDO) voltage regulator that offers the precision, reliability, and flexibility needed for a wide range of applications. This regulator is capable of delivering a fixed output voltage of 1.8V with an output tolerance of just 1% over the full temperature range.
Designed to accommodate a maximum output current of 150 mA, the TPS77218DGKR is an excellent choice for power-sensitive applications. Its low dropout voltage, typically just 92 mV at a 150 mA load, ensures efficient operation even when the supply voltage is close to the output voltage, making it ideal for battery-powered devices where energy conservation is crucial.
This device is packaged in a compact 8-pin MSOP (DGK) package, which is suitable for space-constrained applications. The small footprint of the TPS77218DGKR allows designers to minimize PCB size and reduce overall system costs. Additionally, the regulator features a low quiescent current of 17 µA in operation and 1 µA in shutdown mode, further extending battery life when the device is not active.
The TPS77218DGKR also includes a range of built-in protective features to ensure long-term reliability. These include over-current protection, which safeguards the device and the load in the event of a short circuit or excessive power draw. Thermal protection is also included to prevent damage from overheating. The regulator's built-in low-battery detection can signal when the input supply falls below a preset threshold, alerting the system to a potential power failure.
With its stable operation without the need for an external bypass capacitor, the TPS77218DGKR can simplify design and reduce component count. This LDO regulator is a versatile solution for applications such as portable devices, microcontrollers, and analog devices that require a stable, efficient power supply.
Overall, Texas Instruments' TPS77218DGKR is a robust and reliable choice for designers looking to optimize power management in their next project.