EN
  • EN
  • DE

TPS77316DGKR

Part No TPS77316DGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.6V 0.25A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.6V
Output Current 250mA
Operating Supply Current 125μA
PSRR 55dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.6V
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 118426-TPS77316DGKR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77316DGKR CAD Model

Description

The TPS77316DGKR from Texas Instruments is a highly reliable, low-dropout (LDO) voltage regulator designed to deliver a fixed output of 1.6 volts. This integrated circuit (IC) is a part of TI's TPS773xx family and is particularly suitable for battery-powered applications due to its low quiescent current and high accuracy. Housed in an 8-pin MSOP (DGK) package, it is compact and ideal for space-constrained applications.

Key Features:

  • Output Voltage: The TPS77316DGKR provides a stable and precise 1.6V output, which is critical for ensuring consistent performance in sensitive electronic devices.
  • Dropout Voltage: Featuring a low dropout voltage, typically 110 mV at 250 mA of load current, this LDO helps maintain output regulation even when the supply voltage is close to the output voltage.
  • Current Capacity: With an output current capability of up to 250 mA, this regulator can power a wide range of components, from microcontrollers to RF modules.
  • Power Consumption: The device boasts a low quiescent current of 92 µA (typical), making it an excellent choice for portable applications where battery life is a priority.
  • Thermal Protection: The TPS77316DGKR includes an internal thermal shutdown mechanism, providing additional protection to the IC under extreme operating conditions.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage in the event of excessive current draw.
  • Noise Performance: Offering low output noise, this LDO is suitable for noise-sensitive applications such as audio or RF circuits.

Applications:

The TPS77316DGKR is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable communication devices
  • Handheld instruments
  • Microcontroller power supplies
  • Linear power supplies

With its combination of features, the TPS77316DGKR from Texas Instruments is an excellent choice for designers looking for a reliable and efficient voltage regulator solution. Its small form factor, coupled with high performance and protection features, make it an indispensable component in modern electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8547 $51.2820
145+ $0.7013 $101.6885
225+ $0.6794 $152.8650
305+ $0.6575 $200.5375
395+ $0.6356 $251.0620
530+ $0.5698 $301.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess