EN
  • EN
  • DE

TPS77701D

Part No TPS77701D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 750MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 750mA 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TPS77701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-2783-5, TPS77701DG4-ND, -296-2783-5-NDR, -TPS77701DG4-NDR, 296-2783-5-NDR, 296-2783-5, -TPS77701DG4, -TPS77701D-NDR, TPS77701DG4, -296-2783-5-ND
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937375-TPS77701D
Ultra Librarian 3D Model Ultra Librarian TPS77701D CAD Model

Description

Introducing the TPS77701D Low-Dropout Regulator from Texas Instruments

The TPS77701D is a highly reliable, low-dropout (LDO) voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This LDO regulator is ideal for applications that require a clean, stable power supply with a low voltage drop across the device. With its robust feature set, the TPS77701D is perfectly suited for a wide range of electronic devices, from industrial controls to portable consumer electronics.

Key Features of the TPS77701D

  • High Output Voltage Accuracy: The TPS77701D offers an impressive 2% overall accuracy of output voltage, which ensures a consistent and precise voltage supply for sensitive electronic components.
  • Low Dropout: With a dropout voltage typically under 500mV at full load, this LDO helps maintain efficiency and reduces power loss, making it an excellent choice for battery-powered applications.
  • Fast Transient Response: The device's ability to quickly respond to changes in load ensures stable performance even under dynamic conditions, which is crucial for maintaining the integrity of the power supply in digital systems.
  • Thermal Shutdown and Overcurrent Protection: Advanced safety features such as thermal shutdown and overcurrent protection help prevent damage from overheating and excessive current, ensuring the longevity and reliability of both the regulator and the system it powers.
  • Adjustable Output: Users can set the output voltage from 1.5V to 5.5V with external resistors, providing flexibility across different applications and requirements.
  • Power Good (PG) Output: This feature allows for easy monitoring of the output voltage status, which is particularly useful for power sequencing in complex systems.

Applications

The TPS77701D is versatile and can be used in various applications such as:

  • Portable Devices
  • Wireless LAN Cards
  • DSL Modems
  • Set-Top Boxes
  • Networking Equipment
  • Industrial Controls

With its compact size and SOIC-8 packaging, the TPS77701D is easy to integrate into system designs without taking up significant board space. Its performance and features make it an excellent choice for engineers and designers looking for a reliable power management solution.

For more detailed information, including datasheets, reference designs, and ordering options, please visit the official Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.7970

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2327 $51.7232
38+ $2.6525 $100.7950
59+ $2.5696 $151.6064
81+ $2.4867 $201.4227
105+ $2.4038 $252.3990
140+ $2.1552 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess