EN
  • EN
  • DE

TPS77733DR

Part No TPS77733DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.43V @ 750mA
Output Current 750mA
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1273537-TPS77733DR
Manufacturer Homepage www.ti.com
Family Name TPS77733
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77733DR CAD Model

Description

Overview of Texas Instruments TPS77733DR

The TPS77733DR from Texas Instruments is a highly reliable, fixed-voltage monolithic regulator designed to deliver impressive performance in a variety of applications. This regulator is part of the TPS777xx family, known for its low dropout (LDO) capabilities, which make it an ideal choice for systems that require a stable power supply even when the input voltage is very close to the output voltage.

Key Features

  • Output Voltage: The TPS77733DR provides a fixed output voltage of 3.3V, which is common in digital circuits and is essential for powering microcontrollers, memory, and logic devices.
  • High Output Current: With an ability to supply up to 750mA of output current, this LDO regulator can power a wide range of components without the need for an external pass transistor.
  • Low Dropout Voltage: The device has a low dropout voltage, typically 250mV at full load, which enhances efficiency and allows operation over a wider range of input voltages.
  • Thermal and Overcurrent Protection: The TPS77733DR includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and the application from damage due to excessive heat or load conditions.
  • Fast Transient Response: This regulator is designed to maintain stable output voltage despite rapid changes in load, making it suitable for applications with dynamic power requirements.
  • Stable with Low-ESR Output Capacitors: The TPS77733DR is stable with ceramic capacitors on the output, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to electrolytic capacitors.

Applications

The versatility of the TPS77733DR allows it to be used in various applications, including but not limited to:

  • Point-of-Load (POL) power supplies
  • Post-regulation for switching supplies
  • Battery-powered equipment
  • Microprocessor/microcontroller power supplies
  • Memory, DSP, and ASIC power supplies

With its robust package, the TPS77733DR is available in an 8-pin SOIC (Small Outline Integrated Circuit) form factor, providing a compact solution that is easy to integrate into a wide array of PCB designs. The combination of features and reliability makes the TPS77733DR a go-to LDO regulator for designers looking to balance performance with space and cost constraints.

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess