EN
  • EN
  • DE
  • IT

TPS781330220DRCR

Part No TPS781330220DRCR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708105-TPS781330220DRCR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS781330220DRCR CAD Model

Description

Overview of Texas Instruments TPS781330220DRCR

The TPS781330220DRCR is a high-performance, low-dropout (LDO) voltage regulator from the reputable manufacturer Texas Instruments (TI). Designed to meet the needs of a wide array of applications, this regulator offers a stable and reliable power supply solution, with an output voltage of 3.3V and a maximum output current of 150mA.

Key Features

  • Low Dropout Voltage: The TPS781330220DRCR boasts an ultra-low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered applications.
  • High Accuracy: With a 2% overall accuracy over load, line, and temperature variations, this LDO provides a consistent output, which is critical for sensitive electronic devices.
  • Low Quiescent Current: It features a low quiescent current of typically 1µA in shutdown and 28µA in operation, making it an excellent choice for portable and battery-operated devices where power conservation is crucial.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, providing better noise reduction and power integrity.

Applications

  • Mobile Phones
  • Wireless LAN and Bluetooth
  • Portable and Battery-Powered Equipment
  • Microcontrollers and Digital IC Supplies

Package and Reliability

The TPS781330220DRCR comes in a small, leadless SON-10 package (DRC), which is highly suitable for space-constrained applications. The device operates over a wide temperature range of –40°C to +125°C, ensuring reliable performance in various environments.

Protection Features

TI has incorporated several protection features into the TPS781330220DRCR to safeguard against fault conditions. These include overcurrent protection, thermal shutdown, and reverse output current protection, which contribute to the longevity and durability of both the regulator and the end application.

In conclusion, the TPS781330220DRCR from Texas Instruments is a versatile, efficient, and reliable LDO voltage regulator that meets the stringent requirements of modern electronic applications. Its compact footprint, combined with high performance and protection features, makes it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3865
Texas Instruments
Lowest to $0.3486
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.9452
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $24.2373
Texas Instruments
Lowest to $56.2489

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess