EN
  • EN
  • DE

TPS78918DBVTG4

Part No TPS78918DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 100mA
Operating Supply Current 28μA
PSRR 85dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1113361-TPS78918DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS78918DBVTG4 CAD Model

Description

Overview of TPS78918DBVTG4

The TPS78918DBVTG4 is a high-quality, low-dropout (LDO) regulator from Texas Instruments, designed to deliver a stable and reliable power supply to sensitive electronic components. With an output voltage of 1.8V, it is particularly suitable for low-voltage applications that require a precise and constant voltage source.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is ideal for powering advanced microcontrollers, digital signal processors (DSPs), and other integrated circuits (ICs) that operate at low voltage levels.
  • High Accuracy: The TPS78918DBVTG4 boasts excellent regulation accuracy, ensuring the output voltage remains stable under varying load conditions and input voltage fluctuations.
  • Low Dropout: Its low dropout voltage allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, which is critical for battery-operated devices where maximizing the use of the available battery voltage is essential.
  • Low Power Consumption: With a very low quiescent current, this LDO regulator helps in extending battery life in portable applications by minimizing the power drawn from the source when the load is light.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Small Footprint: The TPS78918DBVTG4 comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications.

Applications

The TPS78918DBVTG4 is versatile and can be used in a wide range of electronic devices. Some common applications include:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power management for DSPs and microcontrollers
  • Medical devices
  • Consumer electronics

With its combination of low dropout, high accuracy, and low power consumption, the TPS78918DBVTG4 from Texas Instruments is an excellent power management solution for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess