EN
  • EN
  • DE

TPS79133DBVREP

Part No TPS79133DBVREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 100MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.9V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 250 µA
PSRR 70dB ~ 37dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS79133
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848187-TPS79133DBVREP
Ultra Librarian 3D Model Ultra Librarian TPS79133DBVREP CAD Model

Description

Product Overview: TPS79133DBVREP from Texas Instruments

The TPS79133DBVREP is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments (TI) designed to meet the stringent requirements of space-constrained and power-sensitive applications. This regulator offers a fixed output voltage of 3.3V, which is a common requirement for digital and analog circuits, ensuring a stable and reliable power supply for your electronic designs.

With an impressive low dropout voltage, the TPS79133DBVREP maximizes battery life in portable devices by allowing operation closer to the battery end-of-life voltage. This feature is particularly beneficial for handheld and battery-operated equipment, where energy efficiency is paramount. The LDO's low quiescent current further contributes to its energy-saving capabilities, making it an ideal choice for power-conscious designs.

The device is packaged in a compact SOT-23-5 (DBV) package, which is highly valued in applications where board space is at a premium. Despite its small size, the TPS79133DBVREP does not compromise on performance, delivering a maximum output current of 100mA, which is sufficient for a wide range of low-power applications.

In terms of protection features, the TPS79133DBVREP is equipped with thermal shutdown and overcurrent protection, safeguarding your application from potential damage caused by excessive heat or current. This ensures long-term reliability and stability of the end product.

The TPS79133DBVREP also features a low noise output, which is crucial for sensitive RF and analog circuits that require a clean power supply for optimal performance. The low noise characteristic minimizes interference with other components in the system, leading to improved signal integrity and overall system performance.

As a product from Texas Instruments, the TPS79133DBVREP is backed by TI's reputation for high-quality semiconductor products and support. This LDO voltage regulator is a robust, efficient, and reliable solution for your power management needs, ensuring that your electronic devices operate smoothly and efficiently.

Whether you're designing consumer electronics, medical devices, or any other application that demands a high-quality power supply, the TPS79133DBVREP from Texas Instruments is a choice that promises to deliver performance and durability.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5107 $52.0856
19+ $5.3421 $101.4999
29+ $5.1752 $150.0808
40+ $5.0082 $200.3280
52+ $4.8413 $251.7476
70+ $4.3405 $303.8350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess