EN
  • EN
  • DE

TPS79301DBVRG4Q1

Part No TPS79301DBVRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.2A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5.5V
Output Current 200mA
Operating Supply Current 220μA
PSRR 70dB to 43dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 5.5 V
Voltage - Dropout (Typical) 0.077V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 055965-TPS79301DBVRG4Q1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79301DBVRG4Q1 CAD Model

Description

Product Overview: TPS79301DBVRG4Q1 from Texas Instruments

The TPS79301DBVRG4Q1 is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to offer optimal performance for automotive and other demanding applications. With a focus on stability and reliability, this regulator is an excellent choice for systems that require a precise and consistent voltage supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.0V, which is suitable for powering sensitive electronic components that require a stable supply.
  • High Accuracy: It boasts an impressive output voltage accuracy of 2%, ensuring that the connected components receive a precise voltage for optimal performance.
  • Low Dropout Voltage: The LDO's low dropout voltage allows it to continue delivering a regulated output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
  • Current Capacity: With an output current capability of up to 200 mA, it can easily supply small to medium-sized loads.
  • Low Quiescent Current: The device's quiescent current is exceptionally low, which helps to extend battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features include thermal shutdown and overcurrent protection to safeguard the device and connected components from damage due to excessive temperatures or current.
  • Automotive-Qualified: The TPS79301DBVRG4Q1 is qualified for automotive applications, meeting the stringent requirements for reliability and performance in harsh environments.

Applications

  • Automotive Electronics
  • Power Management for Sensitive Analog Circuits
  • RF and Portable Applications
  • Microcontroller Power Supply

Encased in a compact SOT-23-5 package, the TPS79301DBVRG4Q1 is designed for space-constrained applications. Its small form factor, combined with its high-level performance features, makes it an ideal choice for a variety of applications where space and power efficiency are critical.

Manufactured by Texas Instruments, a leader in semiconductor solutions, the TPS79301DBVRG4Q1 represents a blend of innovation and trustworthiness, ensuring that your electronic devices operate smoothly and reliably.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1055 $55.2750
115+ $0.9071 $104.3165
175+ $0.8787 $153.7725
240+ $0.8504 $204.0960
305+ $0.8220 $250.7100
410+ $0.7370 $302.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,943 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess