EN
  • EN
  • DE

TPS79318DBVR G4

Part No TPS79318DBVR G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC Positive Fixed 1 Output 1.8V 200mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel(TR)
Regulator Topology Positive Fixed
Voltage - Output 1.8V
Current - Output 200mA
Number of Regulators 1
Voltage - Input 2.7 V ~ 5.5 V
Current - Limit (Min) 285mA
Operating Temperature Range -40°C ~ 150°C
Mounting Style SMD/SMT
Package SC-74A, SOT-753
Manufacturer Device Package SOT-23-5
Win Source Part Number 004580-TPS79318DBVR G4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS79318DBVR G4 CAD Model

Description

The TPS79318DBVR G4 is a high-performance, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer Texas Instruments. Designed to meet the needs of a broad range of applications, this LDO offers a fixed output voltage of 1.8V, making it an ideal choice for powering sensitive analog and RF circuitry that requires a stable and clean power supply.

Key Features:

  • High Accuracy: The TPS79318DBVR G4 maintains a high level of accuracy with an output voltage tolerance of ±1%, ensuring reliable performance for critical applications.
  • Low Dropout: With a low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Low Noise: This device boasts an ultra-low noise performance, which is crucial for maintaining signal integrity in noise-sensitive applications such as audio or RF systems.
  • Fast Transient Response: The fast transient response of the TPS79318DBVR G4 helps to maintain output voltage stability during sudden changes in load, which is essential for maintaining system reliability.
  • Thermal Shutdown: An integrated thermal shutdown feature provides over-temperature protection, enhancing the overall safety and longevity of the device.
  • Small Package: The regulator comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.

Applications:

The versatility of the TPS79318DBVR G4 allows it to be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless LAN, Bluetooth, and GPS systems
  • Analog and digital sensor systems
  • Medical equipment
  • Audio and video applications

Quality and Reliability:

As with all Texas Instruments products, the TPS79318DBVR G4 is manufactured to high standards, ensuring that it meets the stringent requirements for industrial and commercial use. Customers can trust in the consistent quality and performance of this voltage regulator, backed by Texas Instruments' reputation for excellence in the field of semiconductor design and production.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,180 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess