EN
  • EN
  • DE

TPS79318DBVRG4Q1

Part No TPS79318DBVRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.2A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 200mA
Operating Supply Current 220μA
PSRR 70dB to 43dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 102014-TPS79318DBVRG4Q1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79318DBVRG4Q1 CAD Model

Description

The TPS79318DBVRG4Q1 from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a fixed output voltage of 1.8V. This regulator is part of Texas Instruments' automotive-grade product offerings, ensuring reliability and performance in demanding automotive applications. With a maximum output current of 200mA, it is well-suited for powering sensitive analog and RF circuitry with stringent power supply requirements.

Key Features:

  • Output Voltage: Fixed 1.8V with high accuracy over temperature and load variations.
  • Output Current: Capable of delivering up to 200mA, suitable for a wide range of applications.
  • Low Dropout: Offers a low dropout voltage, which enhances efficiency and allows operation closer to the input voltage.
  • High PSRR: Excellent power supply rejection ratio (PSRR) minimizes noise and ripple from the input power source, crucial for RF and precision analog applications.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors that have lower equivalent series resistance (ESR), providing design flexibility and reducing component size.
  • Fast Transient Response: Quick response to load changes, maintaining a stable output voltage under dynamic conditions.
  • Thermal Shutdown and Overcurrent Protection: Features built-in protection mechanisms to enhance the longevity and safety of both the regulator and the system it powers.
  • Automotive Qualified: Meets the rigorous standards required for automotive applications, ensuring robustness and reliability.

Applications:

The TPS79318DBVRG4Q1 is ideal for automotive applications where a stable and clean power supply is necessary. It is commonly used in:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Navigation and GPS
  • Telematics and Car-to-X Communication
  • Body Control Modules

With its compact SOT-23-5 package, the TPS79318DBVRG4Q1 is designed for space-constrained applications, offering a high-performance power management solution in a small footprint. Its combination of features and automotive qualification makes it a go-to choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5956 $50.6260
205+ $0.4887 $100.1835
320+ $0.4735 $151.5200
440+ $0.4582 $201.6080
565+ $0.4429 $250.2385
760+ $0.3971 $301.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,300 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess