EN
  • EN
  • DE
  • IT

TPS79428DCQG4

Part No TPS79428DCQG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.25A SOT223-6 / LDO Regulator Pos 2.8V 0.25A 6-Pin(5+Tab) SOT-223 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.8V
Voltage Dropout (Maximum) 0.21V @ 250mA
Output Current 250mA
Operating Supply Current 220μA
PSRR 65dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-223-6
Manufacturer Package SOT-223-6
Win Source Part Number 798220-TPS79428DCQG4
Popularity Medium
Supply and Demand Status Limited
Family Name TPS79428
Introduction Date October 31, 2005
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS79428DCQG4 CAD Model

Description

Product Overview: TPS79428DCQG4 from Texas Instruments

The TPS79428DCQG4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, meticulously engineered to deliver a stable and reliable power supply to sensitive electronic components. With an output voltage of 2.8V and the capability to deliver up to 250 mA of output current, this regulator is an ideal choice for applications requiring precise voltage control and low power dissipation.

Constructed with an advanced BiCMOS process, the TPS79428DCQG4 offers excellent transient response and low noise performance, which is crucial for maintaining the integrity of power-sensitive circuits. The device features a low dropout voltage, typically just 17mV at full load, which enhances its efficiency and allows operation close to the input voltage, thereby minimizing power loss and heat generation.

One of the standout features of the TPS79428DCQG4 is its ultra-low quiescent current of 17µA in the active mode and 1µA in shutdown mode. This characteristic makes it an exceptional choice for battery-powered devices where power conservation is paramount. The regulator also includes a noise reduction pin that allows the addition of an external bypass capacitor to further decrease output noise, making it perfect for RF and precision analog applications.

The TPS79428DCQG4 comes in a compact SOT-223 package and is fully specified over the temperature range of -40°C to 125°C, ensuring reliable operation in a wide range of environmental conditions. Additionally, it is equipped with built-in protection features such as over-temperature and over-current protection, enhancing the safety and longevity of the end application.

With its combination of low dropout voltage, low noise, and high accuracy, the TPS79428DCQG4 is an excellent choice for powering VCOs, RF circuits, and high-end audio, as well as for use in microcontrollers and analog-to-digital converters that require a stable and clean power supply.

Overall, the TPS79428DCQG4 is a testament to Texas Instruments' commitment to providing high-quality power management solutions that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess