EN
  • EN
  • DE

TPS79433DCQRG4

Part No TPS79433DCQRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.25A SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.2V @ 250mA
Output Current 250mA
Operating Supply Current 220μA
PSRR 65dB to 40dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 1113424-TPS79433DCQRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, RF Communications, Audio, Communications & Networking, Wireless, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS79433DCQRG4 CAD Model

Description

Product Overview: TPS79433DCQRG4

The TPS79433DCQRG4 is a high-precision, low-dropout voltage regulator offered by Texas Instruments, renowned for its stability and efficiency in a variety of applications. This regulator is specifically designed to deliver a fixed output voltage of 3.3V with an impressive dropout voltage of just 170mV at full load, ensuring efficient operation even in low-voltage conditions.

Key Features

  • Output Voltage: 3.3V fixed output with excellent load and line regulation.
  • High Accuracy: Output voltage accuracy is maintained within 2% over temperature, line, and load variations.
  • Low Dropout: Ultra-low dropout performance (170mV at full load) which is ideal for battery-operated devices.
  • Current Capacity: Capable of supplying up to 250mA of output current.
  • Low Noise: Designed for applications requiring low output noise, it provides a low noise environment with only 33µVRMS (10Hz to 100kHz).
  • Power-Saving Mode: Features a shutdown mode that reduces the quiescent current to less than 1µA, enhancing power conservation.
  • Thermal Protection: Integrated thermal shutdown and overcurrent protection safeguard the device against adverse operating conditions.
  • Form Factor: Available in a small, surface-mount SOT-223 package, making it suitable for space-constrained applications.

Applications

The TPS79433DCQRG4 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered equipment
  • Wireless communication systems
  • Power supply for DSPs, microcontrollers, and other sensitive loads
  • Post-regulation for switching supplies

Quality and Reliability

As with all Texas Instruments products, the TPS79433DCQRG4 is manufactured to the highest quality standards, ensuring reliable performance in critical applications. Customers can trust this voltage regulator to deliver consistent operation, backed by Texas Instruments' commitment to innovation and quality.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8054 $54.1620
70+ $1.4814 $103.6980
105+ $1.4351 $150.6855
145+ $1.3888 $201.3760
190+ $1.3425 $255.0750
250+ $1.2036 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess