EN
  • EN
  • DE

TPS79601DCQRG4

Part No TPS79601DCQRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 1A
Operating Supply Current 385μA
PSRR 59dB to 42dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 1113433-TPS79601DCQRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications, Signal Processing, Audio, Consumer Electronics, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS79601DCQRG4 CAD Model

Description

Product Overview: TPS79601DCQRG4

The TPS79601DCQRG4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage for a variety of applications. This LDO regulator is part of the TPS796xx family, known for their ultra-low noise characteristics and high power supply rejection ratio (PSRR), making them ideal for sensitive RF and analog circuitry that requires a clean power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.0V, which is suitable for powering low-voltage digital circuits.
  • High Accuracy: It maintains a high level of accuracy with a tight output voltage tolerance, ensuring reliable performance for critical applications.
  • Low Dropout: With a low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, which is beneficial in battery-powered devices.
  • Low Noise: The TPS79601DCQRG4 boasts an ultra-low noise output, which is crucial for maintaining signal integrity in sensitive electronics such as precision instrumentation, audio, and RF applications.
  • High PSRR: The device features a high PSRR, which helps to filter out supply noise and provides a stable output, even with a noisy input supply.
  • Adjustable Output: While the TPS79601DCQRG4 has a fixed output, the TPS796xx family includes adjustable versions that allow the user to set the output voltage with external resistors.
  • Thermal and Overcurrent Protection: The LDO includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system under extreme conditions.
  • Package: It comes in a compact SOT-223 package, which is suitable for space-constrained applications.

Applications

The TPS79601DCQRG4 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless LAN and communication systems
  • RF and analog circuits
  • Medical equipment
  • Audio and video equipment
  • High-precision instrumentation

In conclusion, the TPS79601DCQRG4 from Texas Instruments is a reliable and efficient solution for applications requiring a clean, stable, and low-noise power supply. Its combination of low dropout, high PSRR, and low noise output makes it an excellent choice for powering sensitive electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5641 $54.7435
70+ $1.4652 $102.5640
110+ $1.4157 $155.7270
155+ $1.3167 $204.0885
200+ $1.2672 $253.4400
250+ $1.2177 $304.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess