EN
  • EN
  • DE

TPS79618KTTTG3

Part No TPS79618KTTTG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1A DDPAK / LDO Regulator Pos 1.8V 1A 6-Pin(5+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.8V
Output Current 1A
Operating Supply Current 385μA
PSRR 59dB ~ 42dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 798223-TPS79618KTTTG3
Popularity Medium
Supply and Demand Status Balance
Family Name TPS79618
Introduction Date April 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS79618KTTTG3 CAD Model

Description

Product Overview: TPS79618KTTTG3 by Texas Instruments

The TPS79618KTTTG3 is a high-performance, low-dropout (LDO) linear voltage regulator designed and produced by Texas Instruments, a leader in semiconductor solutions. This regulator offers an outstanding combination of features that make it ideal for a variety of applications that require a stable and clean power supply.

With an input voltage range of 2.7V to 5.5V, the TPS79618KTTTG3 is versatile enough to operate in a wide array of power environments. It is capable of delivering an output voltage of 1.8V, which is a common requirement for many digital and analog circuits. The device provides an impressive output current of up to 1A, making it suitable for powering a range of components from microcontrollers to RF modules.

Key Features

  • High Accuracy: The output voltage accuracy is within ±1%, ensuring reliable performance in sensitive applications.
  • Low Dropout Voltage: The low dropout voltage allows for efficient operation, even when the input voltage is close to the output voltage, maximizing battery life in portable devices.
  • Fast Transient Response: The device exhibits excellent transient response, which is crucial for maintaining voltage stability during rapid load changes.
  • Low Noise: With an ultra-low noise output, this LDO is particularly suited for RF and precision analog circuits where noise can impact performance.
  • Adjustable Output: The output voltage can be adjusted with external resistors, providing design flexibility to meet specific application requirements.
  • Thermal Protection: Built-in thermal shutdown protection prevents damage from overheating, enhancing the longevity and reliability of the regulator and the overall system.

Applications

The TPS79618KTTTG3 is ideal for a range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Data acquisition systems
  • Medical equipment
  • Audio and video applications

Encased in a low-profile DDPAK/TO-263 package, the TPS79618KTTTG3 combines a compact form factor with robust capabilities, making it a top choice for designers looking to enhance the performance and efficiency of their power management systems. With Texas Instruments' reputation for quality and reliability, this LDO voltage regulator stands as a superior choice for ensuring stable power in critical applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess