EN
  • EN
  • DE

TPS79718MDCKREP

Part No TPS79718MDCKREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 10MA SC70-5 / ULTRA LOW-POWER, 10 mA, LDO LINEAR REGULATORS WITH POWER GOOD OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 10mA
Current - Quiescent (Iq) 2μA
PSRR 50dB (100Hz)
Control Features Power Good
Protection Features Over Current, Reverse Polarity
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Part Number Series TPS79718
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807212-TPS79718MDCKREP
Ultra Librarian 3D Model Ultra Librarian TPS79718MDCKREP CAD Model

Description

The TPS79718MDCKREP is a highly reliable, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 1.8V with an input voltage range from 2.7V to 10V. This precision LDO is specifically engineered to meet the rigorous requirements of space-restricted and noise-sensitive applications, making it an ideal choice for portable electronics, wireless communication devices, and similar high-performance systems.

Key Features

  • Stable Output: The device provides a stable 1.8V output with an impressive dropout voltage of just 47mV at full load, ensuring efficient operation even under varying input conditions.
  • High Accuracy: With an output voltage accuracy of ±1%, the TPS79718MDCKREP is suitable for applications that require precise voltage regulation.
  • Low Noise: This LDO is optimized for low noise operations, with a typical output noise of only 28µVRMS, making it perfect for sensitive RF and analog circuits.
  • Thermal Protection: It includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and the system against excessive temperatures and current overloads.
  • Extended Temperature Range: The device is designed to operate over an extended industrial temperature range from -40°C to 125°C.
  • Enhanced Product (EP): As part of the EP product line, the TPS79718MDCKREP is characterized for enhanced performance in harsh environments, making it suitable for critical applications in industrial and military sectors.

Applications

The versatility of the TPS79718MDCKREP allows it to be used in a wide array of applications, including:

  • Sensitive RF Applications
  • Portable and Battery-Powered Devices
  • Medical Equipment
  • Industrial Controls
  • Automotive Systems
  • Space-Constrained Applications

Package and Availability

The TPS79718MDCKREP is available in a compact, 5-pin SC-70 package, which is ideal for space-critical applications. The device's small footprint and low profile make it an excellent choice for densely populated PCBs. For availability, pricing, and additional technical resources, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7861 $52.0749
22+ $4.7476 $104.4472
33+ $4.5992 $151.7736
45+ $4.4509 $200.2905
59+ $4.3025 $253.8475
78+ $3.8574 $300.8772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,732 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess