EN
  • EN
  • DE
  • IT

TPS799315YZUT

Part No TPS799315YZUT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.15V 0.2A 5DSBGA / LDO Regulator Pos 3.15V 0.2A 5-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 3.15V
Voltage Dropout (Maximum) 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB ~ 38dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-UFBGA, DSBGA
Manufacturer Package 5-DSBGA (1x1.37)
Win Source Part Number 798232-TPS799315YZUT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS799
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS799315YZUT CAD Model

Description

The TPS799315YZUT from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator that offers the benefits of ultra-low noise, high power supply rejection ratio (PSRR), and low quiescent current. It is designed to deliver up to 200 mA of output current with a dropout voltage of just 40 mV at full load, which makes it an excellent choice for sensitive analog and RF applications where power efficiency is crucial.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 3.15V, which is ideal for powering sensitive circuits that require a stable voltage supply.
  • High PSRR: With a high PSRR of 65 dB at 1 kHz, the TPS799315YZUT significantly attenuates input supply noise, ensuring a cleaner voltage for the load.
  • Ultra-Low Noise: This LDO features an ultra-low output noise of 30 µVRMS over a 10 Hz to 100 kHz bandwidth, making it suitable for precision applications such as medical, measurement, and audio equipment.
  • Low Quiescent Current: The device maintains a low quiescent current of 40 µA, which is beneficial for battery-powered devices, helping to extend battery life.
  • Thermal and Overcurrent Protection: The TPS799315YZUT includes built-in thermal shutdown and overcurrent protection mechanisms that safeguard the device and the load from damage due to overheating or excessive current draw.
  • Small Package: Housed in a compact 5-pin SOT-23 package, the regulator is suitable for space-constrained applications.

Applications:

The TPS799315YZUT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Medical equipment
  • RF and analog circuits
  • Microcontroller or microprocessor power supplies

In summary, the TPS799315YZUT LDO from Texas Instruments is a reliable and efficient solution for powering delicate electronic circuits. Its low noise, high PSRR, and low quiescent current make it an excellent choice for designers looking to optimize performance in their applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess