EN
  • EN
  • DE

TPS7A0228PDQNR

Part No TPS7A0228PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 200MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.8V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.36V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 60 nA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Base Product Number TPS7A0228
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352654-TPS7A0228PDQNR
Ultra Librarian 3D Model Ultra Librarian TPS7A0228PDQNR CAD Model

Description

Product Overview: TPS7A0228PDQNR from Texas Instruments

The TPS7A0228PDQNR is a state-of-the-art low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision-engineered component is ideal for applications requiring a stable and clean power supply with a low voltage dropout. It is particularly well-suited for sensitive electronics where voltage stability is crucial, such as in RF applications, medical equipment, and portable devices.

Key Features

  • High Accuracy: The TPS7A0228PDQNR offers excellent regulation accuracy, which ensures a consistent output voltage even under varying input conditions and load fluctuations.
  • Low Dropout: With its low dropout feature, this LDO can maintain regulation with a minimal difference between the input and output voltages, making it efficient for systems with tight power budgets.
  • Stable Operation: The device is designed to be stable with ceramic output capacitors, providing reliable performance and simplifying the design process for engineers.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the system from damage due to excessive temperature.
  • Wide Operating Temperature Range: It can operate across a broad temperature range, accommodating various environments and application requirements.

Applications

The versatile nature of the TPS7A0228PDQNR makes it an excellent choice for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Healthcare and medical instrumentation
  • Wireless communication systems
  • Power supply for sensors and analog circuits
  • Automotive electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS7A0228PDQNR is no exception. It is built to meet the rigorous standards of the industry, ensuring long-term performance and dependability. With Texas Instruments' trusted reputation, customers can integrate this LDO voltage regulator into their products with confidence, benefiting from its performance and robustness.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4056 $50.7000
305+ $0.3328 $101.5040
470+ $0.3224 $151.5280
645+ $0.3120 $201.2400
830+ $0.3016 $250.3280
1,110+ $0.2704 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,638 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess