EN
  • EN
  • DE

TPS7A20105PDQNR

Part No TPS7A20105PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 300-MA, ULTRA-LOW-NOISE, LOW-IQ, / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.05V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.49V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 15 µA
PSRR 65dB ~ 40dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353269-TPS7A20105PDQNR
Ultra Librarian 3D Model Ultra Librarian TPS7A20105PDQNR CAD Model

Description

Overview of TPS7A20105PDQNR

The TPS7A20105PDQNR is a precision voltage regulator component manufactured by Texas Instruments, designed to deliver a high level of performance for a wide range of applications. This regulator offers a low dropout voltage, making it ideal for systems where voltage supply stability is critical. It is particularly suitable for sensitive RF and analog circuitry that requires a clean and stable power supply.

Key Features

  • Output Voltage Range: The TPS7A20105PDQNR provides a wide output voltage range, which is adjustable and can cater to various application needs.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, which helps in minimizing power loss and improving overall system efficiency.
  • High Accuracy: With excellent load and line regulation, the device maintains a high level of accuracy, which is essential for precision applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, thereby enhancing reliability and longevity.
  • Stable with Low-ESR Capacitors: The TPS7A20105PDQNR remains stable with low-ESR output capacitors, which is beneficial for reducing noise and improving the power supply's transient response.

Applications

The versatile nature of the TPS7A20105PDQNR makes it suitable for various applications, including:

  • RF and Analog Circuits: Its ability to provide a clean and stable power supply makes it ideal for RF applications and sensitive analog circuits.
  • Portable and Battery-Powered Devices: The low dropout characteristic and high efficiency are perfect for extending battery life in portable devices.
  • Microprocessor Power Supplies: The precision and stability of the TPS7A20105PDQNR are key for supplying power to microprocessors and digital systems that require consistent voltage levels.

Package and Availability

The TPS7A20105PDQNR comes in a robust package that is designed for optimal thermal performance and space-saving on the PCB. It is available for order through Texas Instruments and authorized distributors, ensuring that designers and manufacturers can easily incorporate it into their systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2029 $50.7250
605+ $0.1665 $100.7325
930+ $0.1613 $150.0090
1,285+ $0.1561 $200.5885
1,660+ $0.1509 $250.4940
2,220+ $0.1353 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess