EN
  • EN
  • DE

TPS7A2501DRVR

Part No TPS7A2501DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 300MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS7A2501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS7A2501DRVRCT, 296-TPS7A2501DRVRDKR, 296-TPS7A2501DRVRTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849038-TPS7A2501DRVR
Ultra Librarian 3D Model Ultra Librarian TPS7A2501DRVR CAD Model

Description

Product Overview: Texas Instruments TPS7A2501DRVR

The Texas Instruments TPS7A2501DRVR is a high-precision, low-dropout voltage regulator that offers the ideal combination of accuracy, low noise, and low power consumption, making it well-suited for sensitive RF and analog circuitry. This voltage regulator is designed to provide a stable and reliable power supply, which is crucial for maintaining the performance of critical electronic components.

Key Features

  • Output Voltage Range: The TPS7A2501DRVR provides an adjustable output voltage range from -1.2V to -20V, allowing designers to tailor the power supply to the specific needs of their application.
  • High Accuracy: With an output voltage accuracy of 1%, this regulator ensures precise voltage levels are delivered to the load, minimizing the risk of device malfunction or performance degradation.
  • Low Dropout Voltage: The low dropout voltage of typically 300 mV at 200 mA load improves efficiency and allows operation closer to the battery end-of-life, which is essential for battery-powered applications.
  • Low Noise: This device exhibits an exceptionally low output noise of 33 µVRMS (10 Hz to 100 kHz), which is critical for noise-sensitive applications such as precision instrumentation, hi-fi audio, and RF applications.
  • Thermal and Overcurrent Protection: The TPS7A2501DRVR includes built-in thermal shutdown and overcurrent protection features that safeguard the device and the system from damage due to overheating or excessive current conditions.

Applications

The versatile nature of the TPS7A2501DRVR makes it a perfect choice for a broad range of applications, including:

  • RF Antennas
  • High-Precision Analog Circuits
  • Test Equipment
  • Portable and Battery-Powered Devices
  • Audio Equipment
  • Data Acquisition Systems

Package and Quality

The TPS7A2501DRVR comes in a small 6-pin SON package, which is ideal for space-constrained applications. Its compact form factor does not compromise its performance, ensuring that even in tight layouts, the power supply remains consistent and reliable. Texas Instruments' commitment to quality means that this regulator is designed and manufactured to meet the highest standards, providing engineers with a dependable solution for their power regulation needs.

Whether you're developing high-fidelity audio equipment or precision measurement tools, the TPS7A2501DRVR from Texas Instruments is a regulator that can be trusted to deliver stable, low-noise power for your sensitive electronic circuits.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5519 $52.4305
225+ $0.4529 $101.9025
345+ $0.4387 $151.3515
475+ $0.4246 $201.6850
610+ $0.4104 $250.3440
820+ $0.3680 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess