EN
  • EN
  • DE

TPS7A3001DGNR

Part No TPS7A3001DGNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Neg 1.2V to -33V -0.2A 8-Pin HVSSOP EP T/R / IC REG LDO NEG ADJ 0.2A 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -1.18V
Maximum Output Voltage -33V
Dropout Voltage-Max 0.6V @ 200mA
Output Current 200mA
Operating Supply Current 100μA to 950μA
PSRR 72dB (120Hz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.18 V to -33 V
Voltage - Dropout (Typical) 0.325V @ 200mA
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 089197-TPS7A3001DGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS7A30
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China, Japan, Malaysia, Mexico, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS7A3001DGNR CAD Model

Description

Overview of Texas Instruments TPS7A3001DGNR

The Texas Instruments TPS7A3001DGNR is a high-performance, low-dropout linear regulator (LDO) that offers exceptional accuracy and low noise in a compact form factor. Designed for a wide range of applications, this LDO is capable of delivering up to 200 mA of continuous output current while maintaining a low dropout voltage and excellent power supply ripple rejection (PSRR).

Key Features

  • High Accuracy: The TPS7A3001DGNR provides an output voltage accuracy of ±1%, ensuring reliable and consistent performance for sensitive applications.
  • Low Dropout Voltage: With a very low dropout voltage, this regulator can maintain output regulation with minimal input-to-output voltage difference, making it ideal for battery-operated devices.
  • Low Noise: It offers an exceptionally low output noise of 17 µVRMS (10 Hz to 100 kHz), making it suitable for noise-sensitive applications such as RF and precision instrumentation.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors. This allows for a more compact and cost-effective design.
  • Thermal and Overcurrent Protection: The TPS7A3001DGNR includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system under extreme conditions.
  • Adjustable Output: The output voltage is adjustable from 1.21 V to 18.5 V, providing design flexibility to meet various application requirements.

Applications

The TPS7A3001DGNR is versatile and can be used in a multitude of applications, including:

  • Precision analog circuits
  • RF and high-frequency circuits
  • Medical equipment
  • Test and measurement systems
  • Portable and battery-powered devices

Packaging and Availability

This LDO is available in an 8-pin MSOP PowerPAD™ package, which is designed to enhance thermal performance. The TPS7A3001DGNR is part of Texas Instruments' extensive portfolio of voltage regulators, known for their reliability and performance in demanding applications.

With its combination of features, the TPS7A3001DGNR is an excellent choice for designers looking for a high-quality, versatile LDO that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,680 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess