EN
  • EN
  • DE

TPS7A3001MDGNTEP

Part No TPS7A3001MDGNTEP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.2A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -36V
Nominal Output Voltage (Min/Fixed) -1.18V
Maximum Output Voltage -35V
Dropout Voltage-Max 0.6V @ 200mA
Output Current 200mA
Operating Supply Current 100μA to 950μA
PSRR 72dB (120Hz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 1113527-TPS7A3001MDGNTEP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A3001MDGNTEP CAD Model

Description

Product Overview: TPS7A3001MDGNTEP from Texas Instruments

The TPS7A3001MDGNTEP, a robust low-dropout regulator (LDO) from Texas Instruments (TI), is designed to meet the rigorous demands of high-reliability applications. This component is part of TI's Enhanced Product (EP) lineup, which signifies that it has been optimized for mission-critical systems and applications that cannot afford failures, such as those found in the industrial, aerospace, and defense sectors.

Key Features

  • High Performance: The TPS7A3001MDGNTEP offers a low dropout voltage, which ensures efficient regulation even when the input voltage is close to the output voltage, making it ideal for low-voltage operations.
  • Wide Input Voltage Range: This LDO supports an input voltage range from 3V to 20V, providing flexibility across various power supplies and accommodating a broad spectrum of applications.
  • Stable Output: It delivers a fixed output voltage with high accuracy, which is crucial for sensitive electronic circuits requiring a stable power supply.
  • Low Quiescent Current: The device is designed for energy-critical designs, with a low quiescent current that reduces power consumption when the device is in idle mode.
  • Thermal Protection: Built-in thermal shutdown functionality helps protect the device from overheating, enhancing the reliability and longevity of the product.
  • Overcurrent Protection: The TPS7A3001MDGNTEP includes overcurrent protection, which safeguards the regulator and the downstream circuitry from damage due to excessive current draw.

Applications

This LDO is suitable for a wide range of high-reliability applications, including:

  • Industrial control systems
  • Aerospace and defense electronics
  • Medical equipment
  • Telecommunications infrastructure
  • Automotive electronics

Package and Quality Assurance

The TPS7A3001MDGNTEP is available in a compact MSOP-8 (DGN) package, which is conducive to space-constrained designs. Additionally, as part of the EP portfolio, it is characterized for enhanced low-temperature operation and undergoes rigorous qualification testing to ensure peak performance under extreme conditions.

For designers and engineers requiring a reliable power management solution, the TPS7A3001MDGNTEP LDO from Texas Instruments stands out as a high-quality, versatile component that delivers consistent performance for the most demanding applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2183
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1550 $60.7750
11+ $9.9734 $109.7074
16+ $9.6617 $154.5872
22+ $9.3500 $205.7000
28+ $9.0384 $253.0752
38+ $8.1034 $307.9292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,381 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess