EN
  • EN
  • DE

TPS7A3301KC

Part No TPS7A3301KC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description –36-V, –1-A, Ultralow-Noise Negative Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX -36V
Output Voltage -1.18V
Output Voltage MAX -33V
Voltage Dropout (Maximum) 0.8V @ 1A
Output Current 1A
Operating Supply Current 100μA ~ 950μA
PSRR 72dB (10kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-7
Manufacturer Package TO-220-7
Win Source Part Number 1273664-TPS7A3301KC
Manufacturer Homepage www.ti.com
Family Name TPS7A33
Introduction Date December 27, 2011
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A3301KC CAD Model

Description

The TPS7A3301KC is a state-of-the-art low-dropout (LDO) linear regulator designed and manufactured by Texas Instruments. This component is specifically engineered to deliver a high level of performance for applications requiring a negative voltage rail. The TPS7A3301KC is particularly suited for precision, noise-sensitive analog circuits due to its ultra-low noise output and excellent power supply rejection ratio (PSRR).

Key Features:

  • Output Voltage Range: The TPS7A3301KC offers a wide and adjustable output voltage range from -3V to -33V, which provides flexibility for various design requirements.
  • High Current Capability: With the ability to deliver up to -1A of continuous output current, this LDO can power a broad range of devices.
  • Ultra-Low Noise: This regulator boasts an ultra-low noise performance of 16μVRMS (10Hz to 100kHz), making it ideal for sensitive applications such as precision instrumentation, audio, and RF amplification.
  • High PSRR: The device features an impressive PSRR of 70dB at 1kHz, ensuring stable voltage supply even in the presence of fluctuations on the input line.
  • Thermal and Overcurrent Protection: The TPS7A3301KC includes integrated thermal shutdown and overcurrent protection features that safeguard the device and the application from damage due to excessive temperatures or current.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the overall solution size and cost.

Applications:

The versatile nature of the TPS7A3301KC makes it an excellent choice for a variety of applications, including:

  • High-precision analog circuits
  • Data acquisition systems
  • Operational amplifier power supplies
  • Audio equipment
  • Telecommunications
  • Industrial control systems

With its robust design, the TPS7A3301KC ensures reliable performance in even the most demanding environments. Texas Instruments' commitment to quality means that this LDO regulator is a dependable choice for designers looking to enhance the stability and longevity of their electronic systems.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.5264 $66.5264
2+ $62.3158 $124.6316
3+ $60.2106 $180.6318
4+ $56.0000 $224.0000
5+ $53.8948 $269.4740
6+ $51.7895 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,142 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess