EN
  • EN
  • DE

TPS7A4101DGNR

Part No TPS7A4101DGNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 50MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 50V
Nominal Output Voltage (Min/Fixed) 1.175V
Maximum Output Voltage 48V
Dropout Voltage-Max 1.3V @ 50mA
Output Current 50mA
Operating Supply Current 65μA
PSRR 65dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.175 V to 48 V
Voltage - Dropout (Typical) 0.78V @ 50mA
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 034879-TPS7A4101DGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS7A4101
Introduction Date December 01, 2011
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS7A4101DGNR CAD Model

Description

Overview of Texas Instruments TPS7A4101DGNR

The TPS7A4101DGNR is a highly reliable and efficient low-dropout (LDO) voltage regulator designed by Texas Instruments (TI) to meet the needs of a wide array of applications. This regulator is capable of delivering a continuous output current of up to 50 mA with an input voltage range from 3 V to 33 V, making it an excellent choice for systems that require a stable and precise voltage supply.

Key Features

  • Wide Input Voltage Range: The device can operate with input voltages from 3 V to 33 V, accommodating a variety of power sources and conditions.
  • Low Dropout Voltage: The TPS7A4101DGNR offers a low dropout voltage, which enhances its efficiency and allows it to maintain a steady output even when the input-to-output voltage differential is minimal.
  • Adjustable Output Voltage: This LDO regulator provides an adjustable output voltage that can be set from 1.2 V to 10 V using external resistors, offering flexibility for different design requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, ensuring safe operation under abnormal conditions.
  • Stable with Low-ESR Capacitors: The TPS7A4101DGNR is stable with ceramic capacitors that have a low equivalent series resistance (ESR), which helps in reducing the overall solution size and cost.

Applications

The versatility of the TPS7A4101DGNR makes it suitable for a broad range of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Equipment
  • Portable and Battery-Powered Devices

Package and Quality

The TPS7A4101DGNR comes in an 8-pin MSOP PowerPAD™ package that is optimized for thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous requirements of industrial and automotive industries, ensuring reliability and performance.

With its robust feature set and TI's trusted manufacturing excellence, the TPS7A4101DGNR LDO voltage regulator is an ideal choice for designers looking to enhance the performance and stability of their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6327 $50.6160
195+ $0.5191 $101.2245
300+ $0.5029 $150.8700
415+ $0.4867 $201.9805
535+ $0.4705 $251.7175
715+ $0.4218 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess