EN
  • EN
  • DE

TPS7A5401RPSR

Part No TPS7A5401RPSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.15V
Voltage Dropout (Max) 0.565V @ 4A
Current - Output 4A
Current - Quiescent (Iq) 4 mA
Current - Supply (Max) 6 mA
PSRR 42dB ~ 39dB (10kHz ~ 500kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (2.2x2.5)
Base Product Number TPS7A5401
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS7A5401RPSRTR
Standard Package 3,000
Win Source Part Number 970438-TPS7A5401RPSR
Ultra Librarian 3D Model Ultra Librarian TPS7A5401RPSR CAD Model

Description

The TPS7A5401RPSR from Texas Instruments is a low-dropout (LDO) voltage regulator designed for applications requiring a high current, low voltage power supply with minimal power dissipation. This component is ideal for high-performance power management solutions in a variety of systems, including industrial, telecommunications, and consumer electronics.

Key Features

  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this LDO meets the needs of power-hungry circuits.
  • Low Dropout: With a dropout voltage of typically 295 mV at full load, it ensures efficient operation close to the input voltage level, reducing power loss and improving system efficiency.
  • Wide Input Voltage Range: The device operates over a broad input voltage range of 1.5V to 6.5V, providing versatility across various applications.
  • Adjustable Output: Output voltage can be adjusted from 0.8V to 5.0V with the use of external resistors, allowing for precise voltage regulation tailored to specific requirements.
  • Excellent Thermal Performance: The TPS7A5401RPSR is available in a thermally enhanced HTSSOP-20 package, which facilitates efficient heat dissipation.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) and are smaller in size than traditional tantalum or aluminum electrolytic capacitors.

Applications

This LDO voltage regulator is suited for a wide range of applications such as:

  • Post-regulation for switching supplies
  • High-current power supplies
  • Industrial control systems
  • Telecommunication infrastructure
  • FPGA, DSP, and ASIC supplies
  • Portable and battery-powered equipment

Quality and Reliability

Built with Texas Instruments' commitment to quality, the TPS7A5401RPSR is designed for long-term reliability. Its robust design ensures stable operation even under varying conditions, making it a dependable choice for critical applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5880 $50.2320
34+ $2.9440 $100.0960
53+ $2.8520 $151.1560
73+ $2.7600 $201.4800
94+ $2.6680 $250.7920
126+ $2.3920 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,008 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess