EN
  • EN
  • DE

TPS7A7100RGTT

Part No TPS7A7100RGTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO FIX/ADJ 1A 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.35V @ 1A
Output Current 1A
Operating Supply Current 4mA
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1113561-TPS7A7100RGTT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Wireless, RF Communications, Computers & Computer Peripherals, Consumer Electronics, Audio, Imaging, Video & Vision, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian TPS7A7100RGTT CAD Model

Description

The TPS7A7100RGTT is a state-of-the-art low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver high performance in a variety of applications. This advanced regulator is capable of sourcing a 1A load with excellent line and load regulation. It is ideal for sensitive analog circuits that require a clean, stable power supply, such as RF and precision analog systems.

With an input voltage range of 3.0 V to 20 V, the TPS7A7100RGTT offers designers the flexibility to cater to a broad spectrum of power requirements. The output voltage is programmable from 0.8 V to 5.0 V, which can be set using an external resistor divider, thus providing versatility to match specific design needs.

The TPS7A7100RGTT boasts a low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-powered devices, where maximizing battery life is crucial.

Texas Instruments has equipped the TPS7A7100RGTT with a suite of protective features to ensure the longevity and reliability of the regulator and the systems it powers. These features include thermal shutdown, overcurrent protection, and under-voltage lockout, providing a safeguard against a range of potential fault conditions.

The device is offered in a 16-pin QFN package, which is characterized by its compact form factor and enhanced thermal performance. The small footprint of the TPS7A7100RGTT makes it an excellent choice for space-constrained applications while providing ample power for demanding tasks.

In summary, the TPS7A7100RGTT from Texas Instruments is a robust, flexible, and efficient solution for a wide array of power regulation needs. Its high-accuracy output voltage, low dropout, and comprehensive protection features make it a go-to choice for engineers seeking a reliable LDO voltage regulator.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2518 $50.0720
100+ $1.0272 $102.7200
155+ $0.9951 $154.2405
210+ $0.9630 $202.2300
270+ $0.9309 $251.3430
360+ $0.8346 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,080 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess