EN
  • EN
  • DE

TPS7B6750QPWPRQ1

Part No TPS7B6750QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 450MA 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.3V @ 200mA
Current - Output 450mA
Current - Quiescent (Iq) 25 µA
Current - Supply (Max) 35 µA
PSRR 60dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS7B6750
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843806-TPS7B6750QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B6750QPWPRQ1 CAD Model

Description

Product Overview: TPS7B6750QPWPRQ1 from Texas Instruments

The TPS7B6750QPWPRQ1 is a high-performance automotive-grade voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced device is specifically engineered to meet the rigorous demands of automotive applications, providing a stable and reliable power supply to sensitive automotive electronics.

Key Features

  • Robust Output Voltage: The TPS7B6750QPWPRQ1 offers a fixed output voltage, ensuring a stable supply for critical components even under variable conditions.
  • High Output Current: Capable of delivering a substantial output current, this voltage regulator can power a wide range of devices, from microcontrollers to sensors and other automotive systems.
  • Wide Input Voltage Range: Designed to handle a broad spectrum of input voltages, the TPS7B6750QPWPRQ1 is versatile and can accommodate the fluctuations typical in automotive power systems.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation, even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Thermal Protection: With built-in thermal shutdown, the device safeguards itself and the connected components from damage due to excessive heat.
  • Overcurrent Protection: The regulator includes overcurrent protection, which prevents damage from current surges or abnormal operating conditions.

Automotive Applications

The TPS7B6750QPWPRQ1 is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Powertrain Systems
  • Automotive Lighting

Quality and Reliability

As an automotive-qualified product, the TPS7B6750QPWPRQ1 adheres to the highest standards of quality and reliability. It is designed to withstand the harsh environments typical of automotive applications, including temperature extremes, vibration, and humidity. Furthermore, the device is AEC-Q100 qualified, ensuring that it meets the automotive industry's strict requirements for electronic components.

Package and Availability

The TPS7B6750QPWPRQ1 is available in a compact HTSSOP package, which is suitable for space-constrained applications. Texas Instruments' commitment to supply chain excellence means that this voltage regulator is widely available and supported by comprehensive technical documentation and TI's expert support team.

For engineers and designers seeking a reliable power management solution for their automotive electronics, the TPS7B6750QPWPRQ1 from Texas Instruments offers the performance, durability, and quality required for today's advanced vehicles.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6893 $51.0967
46+ $2.2066 $101.5036
71+ $2.1376 $151.7696
97+ $2.0687 $200.6639
126+ $1.9997 $251.9622
168+ $1.7929 $301.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess