EN
  • EN
  • DE

TPS7B6833QPWPRQ1

Part No TPS7B6833QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V 500MA 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.6V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 42 µA
Current - Supply (Max) 98 µA
PSRR 60dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable, Power Good, Watchdog
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number TPS7B6833
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901010-TPS7B6833QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B6833QPWPRQ1 CAD Model

Description

Product Overview: TPS7B6833QPWPRQ1 from Texas Instruments

The TPS7B6833QPWPRQ1 is a high-performance, low-dropout linear voltage regulator designed by Texas Instruments (TI), specifically engineered for automotive and industrial applications. This robust component is known for its exceptional reliability and efficiency, making it an ideal choice for systems requiring a stable power supply under varying conditions.

Key Features

  • Output Voltage Accuracy: The device offers a precise output voltage with an accuracy of ±2%, ensuring consistent performance and stability for sensitive electronic circuits.
  • Low-Dropout: With its low-dropout feature, the TPS7B6833QPWPRQ1 can maintain regulation with a minimal difference between the input and output voltages, which is critical for low-voltage operations and battery-powered applications.
  • High Current Capability: The regulator is capable of delivering up to 150mA of continuous output current, catering to a wide range of power requirements.
  • Thermal Protection: It includes built-in thermal shutdown protection, safeguarding the device and the system from damage due to excessive temperature rise.
  • Wide Operating Temperature Range: The device is designed to operate over an extended temperature range from -40°C to 125°C, making it suitable for harsh environments.

Applications

The TPS7B6833QPWPRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as powertrain, body electronics, and infotainment
  • Industrial equipment requiring stable voltage supplies
  • Power supplies for microcontrollers and other sensitive digital components

Quality and Reliability

This regulator is designed to meet the stringent quality standards of the automotive industry. It is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard. This qualification ensures that the TPS7B6833QPWPRQ1 can withstand the rigors of automotive operation, including stress related to temperature cycles, humidity, and vibration.

With its compact PowerPAD™ package, the TPS7B6833QPWPRQ1 from Texas Instruments is not only space-efficient but also offers excellent thermal performance, which is critical for maintaining longevity and reliability in tightly packed electronic assemblies.

For designers and engineers looking for a dependable power management solution, the TPS7B6833QPWPRQ1 stands out as a component that combines performance, precision, and durability to meet the demanding needs of modern automotive and industrial applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1463 $53.9019
30+ $3.4021 $102.0630
46+ $3.2958 $151.6068
63+ $3.1895 $200.9385
82+ $3.0832 $252.8224
109+ $2.7642 $301.2978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess