EN
  • EN
  • DE
  • IT

TPS7B6933QDBVRQ1

Part No TPS7B6933QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description High-Voltage Ultra-Low IQ Low-Dropout Regulator | IC REG LINEAR 3.3V 150MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.8V at 100mA
Output Current 150mA
Current - Quiescent (Iq) 25μA
PSRR 60dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273685-TPS7B6933QDBVRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7B6933QDBVRQ1 CAD Model

Description

Product Overview: TPS7B6933QDBVRQ1 from Texas Instruments

The TPS7B6933QDBVRQ1 is a robust automotive-grade low-dropout regulator (LDO) designed by Texas Instruments, specifically engineered to meet the stringent requirements of power management within vehicular applications. This high-performance LDO is ideal for maintaining stable operation in systems that require a fixed output voltage, providing a consistent 3.3V output from a wider input voltage range.

Key Features and Benefits

  • High Output Voltage Accuracy: The device ensures a precise 3.3V output with an impressive accuracy level, making it suitable for sensitive automotive electronics that demand consistent power levels.
  • Low Dropout Voltage: With its low dropout performance, the TPS7B6933QDBVRQ1 can maintain output regulation even when the input-to-output voltage differential is minimal, ensuring efficient operation across various conditions.
  • Thermal Protection: The LDO includes an integrated thermal shutdown feature, which protects the device and the overall system from damage due to overheating.
  • Current Limit Protection: Inbuilt current limit protection safeguards the device against short-circuit and overload conditions, ensuring reliability and longevity.
  • Wide Operating Temperature Range: Designed for automotive environments, it operates effectively across a broad temperature range from -40°C to +125°C, suitable for under-the-hood applications.
  • Small Footprint: Housed in a compact SOT-23-5 package, the TPS7B6933QDBVRQ1 saves valuable board space, which is critical in space-constrained automotive applications.

Applications

The TPS7B6933QDBVRQ1 is tailored for automotive systems but can also be utilized in a range of applications where a stable and reliable voltage supply is required. Common uses include:

  • Power supplies for microcontrollers, sensors, and other electronic control units (ECUs)
  • Automotive infotainment and telematics systems
  • Automotive camera modules and advanced driver-assistance systems (ADAS)
  • Industrial and telecommunications equipment

With its combination of performance, protection features, and compact design, the TPS7B6933QDBVRQ1 from Texas Instruments stands out as a versatile LDO solution for demanding automotive and industrial power supply applications.

You May Also Be Interested in

Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $8.5038
Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3993 $51.9090
310+ $0.3277 $101.5870
475+ $0.3174 $150.7650
655+ $0.3072 $201.2160
845+ $0.2970 $250.9650
1,130+ $0.2662 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,990 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess