EN
  • EN
  • DE

TPS7B8250QDRVRQ1

Part No TPS7B8250QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V/5V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V, 5V
Voltage Dropout (Max) 1.35V @ 300mA, 1.17V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 3.5 µA
PSRR 60dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS7B8250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53595-1,296-53595-2,296-53595-6
Standard Package 3,000
Win Source Part Number 970439-TPS7B8250QDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B8250QDRVRQ1 CAD Model

Description

Overview of TPS7B8250QDRVRQ1

The TPS7B8250QDRVRQ1 is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments. This automotive-grade component is specifically engineered to meet the stringent requirements of the automotive industry, providing a reliable power supply solution for sensitive microcontrollers, sensors, and other electronic devices used in modern vehicles.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, typically from 3V to 40V, making it versatile for various automotive applications.
  • Output Voltage: It offers a fixed output voltage of 5V, which is a common requirement for many electronic components within vehicles.
  • Output Current: The TPS7B8250QDRVRQ1 can deliver up to 150mA of continuous output current, ensuring stable performance for connected devices.
  • Thermal and Overcurrent Protection: It includes safety features such as overcurrent protection and thermal shutdown to prevent damage from excessive current or overheating.
  • Low Dropout: The LDO's low dropout voltage minimizes power loss and improves efficiency, which is crucial for battery-operated systems.
  • Stable Operation: With a stable operation at low ESR output capacitors, the device ensures reliable performance in a variety of conditions.
  • Package: The TPS7B8250QDRVRQ1 comes in a compact 6-pin SON package, which is ideal for space-constrained applications.
  • Automotive Qualifications: This product is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, ensuring operation in extreme temperatures ranging from -40°C to +125°C.

Applications

The TPS7B8250QDRVRQ1 is suitable for a range of automotive applications, including:

  • Power supply for microcontrollers and other digital loads
  • Automotive infotainment and telematics systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive sensor modules
  • Body control modules

With its robust design and comprehensive protection features, the TPS7B8250QDRVRQ1 from Texas Instruments is an ideal choice for designers seeking a reliable LDO regulator for their automotive-grade applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0451 $52.2550
120+ $0.8575 $102.9000
185+ $0.8307 $153.6795
250+ $0.8039 $200.9750
325+ $0.7771 $252.5575
435+ $0.6967 $303.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess