EN
  • EN
  • DE

TPS7B8333QDCYRQ1

Part No TPS7B8333QDCYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 150MA SOT223  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.23V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 35 µA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Base Product Number TPS7B8333
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS7B8333QDCYRQ1DKR,296-TPS7B8333QDCYRQ1CT,296-TPS7B8333QDCYRQ1TR
Standard Package 2,500
Win Source Part Number 972444-TPS7B8333QDCYRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B8333QDCYRQ1 CAD Model

Description

Product Overview

The TPS7B8333QDCYRQ1 from Texas Instruments is a highly reliable automotive-grade low-dropout (LDO) voltage regulator designed to meet the rigorous demands of automotive and industrial applications. This device is engineered to provide a stable and precise output voltage, ensuring the proper operation of sensitive electronic components under varying conditions.

Key Features

  • Output Voltage Accuracy: The TPS7B8333QDCYRQ1 boasts an impressive output voltage accuracy, which is essential for maintaining system stability and performance.
  • Low Dropout Voltage: This LDO regulator features a low dropout voltage, allowing it to continue regulating the output voltage even when the input-to-output differential is minimal.
  • Thermal Shutdown: Enhanced safety is provided through a thermal shutdown feature, which protects the device and the system from overheating.
  • Current Limit Protection: The regulator includes current limit protection to safeguard against excessive input currents that could potentially damage the circuit.
  • Wide Operating Temperature Range: Suitable for harsh environments, the TPS7B8333QDCYRQ1 operates over a broad temperature range, making it ideal for automotive and industrial applications.

Applications

The robust design of the TPS7B8333QDCYRQ1 makes it particularly well-suited for use in power-sensitive modules within vehicles, such as engine control units (ECUs), sensor modules, and infotainment systems. Additionally, its reliability and performance make it a suitable choice for industrial applications that require a stable power supply under varying conditions.

Quality and Reliability

As an automotive-grade product, the TPS7B8333QDCYRQ1 complies with the stringent quality standards set by the industry. It is manufactured to operate reliably in the challenging automotive environment, which is characterized by high temperatures and potential electrical disturbances.

Package and Availability

This voltage regulator is available in a compact, surface-mount package, which is designed for space-constrained applications. The TPS7B8333QDCYRQ1 is available for order and can be sourced directly from Texas Instruments or through their network of authorized distributors.

With its precision, reliability, and robustness, the TPS7B8333QDCYRQ1 from Texas Instruments represents a superior solution for critical automotive and industrial power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4555 $50.9425
85+ $1.1943 $101.5155
130+ $1.1570 $150.4100
180+ $1.1196 $201.5280
235+ $1.0823 $254.3405
310+ $0.9704 $300.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,927 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess