EN
  • EN
  • DE

TPS7B8533QWDRCRQ1

Part No TPS7B8533QWDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description AUTOMOTIVE 150-MA, 40-V, LOW-DRO  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.225V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 26 µA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS7B8533
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS7B8533QWDRCRQ1DKR,296-TPS7B8533QWDRCRQ1TR,296-TPS7B8533QWDRCRQ1CT
Standard Package 3,000
Win Source Part Number 1127249-TPS7B8533QWDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B8533QWDRCRQ1 CAD Model

Description

The TPS7B8533QWDRCRQ1 from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator specifically designed to meet the rigorous demands of automotive applications. This robust component ensures a steady and reliable voltage supply, even in the challenging conditions typical of automotive environments.

Key Features:

  • Output Voltage Accuracy: The device maintains a high level of accuracy, with a precise output voltage that ensures the proper operation of sensitive automotive electronics.
  • Wide Input Voltage Range: Capable of operating over a broad range of input voltages from 3 V to 40 V, this LDO can withstand the voltage transients commonly found in automotive power systems.
  • Low Dropout Voltage: Its low dropout voltage allows for efficient regulation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • High Output Current: The TPS7B8533QWDRCRQ1 can supply a continuous output current of up to 300 mA, suitable for powering a wide array of automotive sensors and control modules.
  • Thermal Shutdown and Current Limit: The device includes built-in protection features such as thermal shutdown and current limit to safeguard the regulator and downstream components from damage due to overheating and overcurrent conditions.
  • Qualification for Automotive Applications: This voltage regulator is qualified for automotive applications, complying with the stringent requirements for reliability and performance in the automotive industry.

Applications:

The TPS7B8533QWDRCRQ1 is ideal for use in a variety of automotive applications, including but not limited to:

  • Power supplies for microcontrollers, sensors, and RF modules
  • Automotive infotainment and telematics systems
  • Advanced driver assistance systems (ADAS)
  • Automotive body control modules
  • Instrument cluster and display power supplies

With its combination of high performance, robust protection features, and automotive qualification, the TPS7B8533QWDRCRQ1 from Texas Instruments is an excellent choice for designers looking to improve the reliability and efficiency of their automotive power systems.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9537 $50.7962
63+ $1.6030 $100.9890
97+ $1.5529 $150.6313
134+ $1.5028 $201.3752
173+ $1.4528 $251.3344
231+ $1.3025 $300.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess