EN
  • EN
  • DE

TPS82150SILR

Part No TPS82150SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 34 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 6V - - - 1A 3V - 17V Input
Manufacturer Texas Instruments
Series MicroSip™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (With Derating)
Mounting Surface Mount
Package 8-LDFN Exposed Pad, Module
Case / Package 8-uSIP (3x2.8)
Family Name TPS82150
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number TPS82150SILR-ND, 296-50509-6, 296-50509-1, 296-50509-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845097-TPS82150SILR
Ultra Librarian 3D Model Ultra Librarian TPS82150SILR CAD Model

Description

The TPS82150SILR is a high-performance, easy-to-use power solution from Texas Instruments, designed to cater to a wide range of applications. This integrated module is part of the MicroSiP™ power module family and combines a step-down converter with inductors, capacitors, and passives into a tiny, low-profile package.

Key Features

  • Compact Size: The TPS82150SILR comes in a small 3mm x 2.8mm x 1.5mm package, making it ideal for space-constrained applications.
  • Integrated Solution: With integrated inductors and capacitors, this module provides a complete power supply solution that reduces design complexity and time to market.
  • Efficiency: It offers high efficiency across a wide load range, thanks to its advanced step-down converter design, which is crucial for battery-powered devices.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 6V, allowing for flexibility across different designs and applications.
  • Thermal Performance: The module's excellent thermal performance ensures reliability and longevity even in demanding thermal environments.
  • Input Voltage Range: It operates over a wide input voltage range from 2.5V to 6V, accommodating a variety of power sources.

Applications

The TPS82150SILR is a versatile power module suitable for a broad spectrum of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Space-constrained applications such as wearables and Internet of Things (IoT) devices
  • Point-of-load conversions in networking, telecom, and industrial systems
  • Medical devices and equipment

Conclusion

In summary, the TPS82150SILR from Texas Instruments is a highly efficient, compact, and flexible power module that simplifies the design of power supplies in a wide range of electronic devices. Its small form factor, combined with its ease of use, makes it an excellent choice for engineers looking to minimize design time while maintaining performance and reliability.

You May Also Be Interested in

Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3835 $64.1505
5+ $20.0301 $100.1505
8+ $19.3534 $154.8272
12+ $18.0000 $216.0000
15+ $17.3234 $259.8510
19+ $16.6467 $316.2873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess