EN
  • EN
  • DE

TPS8268120SIPR

Part No TPS8268120SIPR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2V 1.6A / TPS8268x 1600-mA High-Efficiency MicroSiP Step-Down Converter Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.5V
Maximum Input Voltage 5.5V
Voltage - Output 1 1.2V
Current - Output (Maximum) 1.6A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 90%
Mounting Style SMD
Manufacturer Package 9-VBGA
Dimension 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm)
Supplier Device Package 9-USIP
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805653-TPS8268120SIPR
Ultra Librarian 3D Model Ultra Librarian TPS8268120SIPR CAD Model

Description

Product Overview: TPS8268120SIPR by Texas Instruments

The TPS8268120SIPR is a high-performance, fully integrated, synchronous step-down converter module developed by Texas Instruments. This microSiP™ power module is designed for space-constrained applications and offers a compact power management solution for a variety of portable and wearable electronics.

Key Features

  • High Efficiency: The TPS8268120SIPR boasts an efficient power conversion rate, which is critical for battery-powered devices, ensuring longer battery life and reduced heat generation.
  • Integrated Inductor: With an integrated inductor, this module simplifies design complexity, reduces external component count, and minimizes the overall footprint on the PCB.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, allowing designers to fine-tune the voltage required for their specific application.
  • Fast Transient Response: The device is capable of providing a fast transient response, which helps maintain a stable output voltage despite rapid changes in load current.
  • Low Quiescent Current: Its low quiescent current is ideal for battery-powered applications where power conservation is crucial.

Applications

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Power Tools
  • Portable Medical Devices
  • Internet of Things (IoT) Devices

Technical Specifications

  • Input Voltage Range: 2.3 V to 4.8 V
  • Output Voltage Range: 0.9 V to 3.3 V (adjustable)
  • Output Current: Up to 600 mA
  • Switching Frequency: 5.5 MHz
  • Package: 9-bump micro SiP (1.6 mm x 2.1 mm x 1.0 mm)

The TPS8268120SIPR is a testament to Texas Instruments' commitment to providing innovative and reliable power management solutions. Its integration of advanced features in a microSiP package makes it an excellent choice for designers looking to optimize power efficiency and save valuable board space in their next-generation electronic products.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7174 $52.0436
33+ $3.0502 $100.6566
51+ $2.9549 $150.6999
70+ $2.8595 $200.1650
91+ $2.7642 $251.5422
122+ $2.4783 $302.3526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess